EN
  • EN
  • DE

TPS2053

Part No TPS2053
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TRIPLE POWER-DISTRIBUTION SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Switch Type General Purpose
Number of Outputs 3
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Standard Package 329 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 689428-TPS2053
Ultra Librarian 3D Model Ultra Librarian TPS2053 CAD Model

Description

Introducing the TPS2053 Power Distribution Switch from Texas Instruments

The TPS2053 by Texas Instruments is a state-of-the-art power distribution switch designed for applications where power distribution needs to be controlled. This switch is part of TI's extensive portfolio of circuit protection devices that are engineered to provide reliable and efficient power management solutions.

The TPS2053 is a triple-channel, current-limited, power-distribution switch optimized for general-purpose power distribution requiring circuit protection. The device is particularly suitable for USB applications, where heavy capacitive loads and short-circuits are likely to be encountered, making it an excellent choice for USB hubs, docking stations, and other computer peripherals.

One of the key features of the TPS2053 is its built-in over-current protection, which helps to safeguard your system from excessive current that can lead to overheating and potential damage. Each channel of the TPS2053 is individually controlled and offers a current limit of 500 mA, which complies with the USB power specifications. Additionally, the device includes thermal shutdown protection, which further enhances its safety features by preventing thermal overload.

The TPS2053 also provides accurate and programmable current limiting, as well as a fault report (overcurrent flag) feature through an open-drain output, which notifies the system when a fault has occurred. This allows for intelligent system responses to potential issues, ensuring that your devices remain safe and operational.

Designed for ease of use, the TPS2053 comes in a small, surface-mount package, making it ideal for space-constrained applications. The switch operates over a broad voltage range, from 2.7V to 5.5V, allowing for versatile use in various systems. With its built-in charge pump, the switch requires minimal external components, which simplifies the design and reduces overall system cost.

For designers and engineers looking for a reliable power distribution solution, the TPS2053 from Texas Instruments offers an excellent combination of protection features, programmability, and compact design. It is a robust component that ensures efficient power management while protecting your investment in critical applications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess