EN
  • EN
  • DE

TPS2052BDRG

Part No TPS2052BDRG
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DIST SWITCH DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055430-TPS2052BDRG
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TPS2052BDRG CAD Model

Description

The TPS2052BDRG is a state-of-the-art power distribution switch designed by Texas Instruments (TI), a leader in semiconductor solutions. This switch is specifically crafted to provide a compact, efficient, and reliable means of managing power distribution in USB and other applications requiring power distribution and switching capabilities.

Key Features and Benefits

  • Dual-Channel Configuration: The TPS2052BDRG offers two independent channels, allowing for simultaneous control and protection of two separate loads.
  • Current-Limiting Protection: Each channel is equipped with current-limiting and thermal protection features to safeguard against overcurrent and overtemperature conditions, ensuring device and system safety.
  • High Accuracy: The switch boasts high accuracy current limiting, typically within a 6% tolerance, providing precise control over the power supply to connected devices.
  • Fast Transient Response: The device is designed for a rapid response to transient loads, making it ideal for applications with dynamic power requirements.
  • Low Power Consumption: With its low on-resistance of typically 70 mΩ per channel, the TPS2052BDRG offers energy-efficient operation, minimizing power loss and heat generation.
  • Compact Design: Housed in a slim 8-pin SOIC package, this power distribution switch is optimized for space-constrained applications.

Applications

With its robust design and versatile features, the TPS2052BDRG is ideal for a variety of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Power management for multiple loads

Technical Specifications

The TPS2052BDRG operates over a voltage range of 2.7V to 5.5V, making it compatible with a wide array of low-voltage applications. It also features built-in charge pump circuitry that eliminates the need for external components, further simplifying design and reducing overall system cost.

This power distribution switch from Texas Instruments is a reliable and high-performance solution for designers looking to enhance power management in their electronic systems. Its combination of protection features, efficiency, and compact footprint make it an excellent choice for modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2312 $50.8640
465+ $0.2165 $100.6725
720+ $0.2092 $150.6240
1,030+ $0.1946 $200.4380
1,335+ $0.1873 $250.0455
1,670+ $0.1800 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,350 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess