The TPS2052BDR is a state-of-the-art power distribution switch designed by Texas Instruments, engineered to enhance power management solutions in a variety of applications. This switch is a dual-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.
Key Features
- Multiple Channels: The TPS2052BDR features two independently controlled output switches, providing versatile power distribution options.
- Current Limiting: Each channel is equipped with an accurate current-limiting function, protecting the device and downstream components from overcurrent conditions.
- Thermal Shutdown: An internal thermal-shutdown protection mechanism prevents overheating, enhancing the longevity and reliability of the device.
- Fast Transient Response: The device is designed to respond quickly to transient loads, maintaining stable operation for connected devices.
- Controlled Rise Time: The TPS2052BDR ensures a controlled rise time, reducing inrush current which can be particularly useful in USB applications.
Applications
The TPS2052BDR is ideal for a variety of applications, including but not limited to:
- USB hubs, peripherals, and monitors
- Hot-swap power supplies
- Portable consumer electronics
- Power management for multiple peripheral devices
Technical Specifications
Parameter
Value
Channels
2
Output Current (Max)
500 mA per channel
Switch On Resistance
70 mΩ (typical)
Operating Temperature Range
-40°C to 85°C
Package / Case
SOIC-8
With its robust feature set and versatile applications, the TPS2052BDR from Texas Instruments is an excellent choice for designers looking to implement efficient power distribution in their electronic devices.