EN
  • EN
  • DE

TPS2051CDBVEVM-636

Part No TPS2051CDBVEVM-636
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2051C
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features TPS2051C Power Distribution Switch (Load Switch) Power Management Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name TPS2051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-30039, TPS2051CDBVEVM-636-ND, TPS2051CDBVEVM636
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937262-TPS2051CDBVEVM-636
Ultra Librarian 3D Model Ultra Librarian TPS2051CDBVEVM-636 CAD Model

Description

TPS2051CDBVEVM-636 Evaluation Module

The TPS2051CDBVEVM-636 from Texas Instruments is a comprehensive evaluation module designed for assessing the performance and capabilities of the TPS2051C Power Distribution Switch. This device is an integral component for applications requiring power management solutions, particularly in systems with limited USB ports or other power-constrained environments.

The TPS2051C is a single-channel, current-limited, power-distribution switch designed to provide protection to systems and loads in case of overcurrent events. It is optimized for USB applications but can be used in various other applications that require power distribution and protection. The switch is capable of delivering up to 1.5A of continuous current while operating in the input voltage range of 2.7V to 5.5V, making it suitable for a broad range of products.

The evaluation module TPS2051CDBVEVM-636 facilitates the testing of the TPS2051C's features such as overcurrent protection, thermal shutdown, under-voltage lockout, and fault reporting. The EVM is designed with an easy-to-use interface, which includes test points and jumper settings to allow for quick configuration and evaluation of the device's performance under different conditions.

With the TPS2051CDBVEVM-636, engineers and product developers can gain insights into the power switch's behavior, including its response time to fault conditions, current-limiting accuracy, and the efficiency of its built-in auto-retry feature. This hands-on experience is crucial for designing robust power management systems that require reliable protection and control.

Additionally, the module comes with comprehensive documentation that includes the TPS2051C datasheet, user guides, and application notes. This documentation provides valuable information on how to integrate the power switch into various designs and troubleshoot potential issues.

Overall, the TPS2051CDBVEVM-636 is an essential tool for designers looking to implement the TPS2051C power distribution switch into their systems, ensuring that their products operate safely and efficiently under a variety of power conditions.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8422 $55.8422
3+ $45.8193 $137.4579
4+ $44.3874 $177.5496
5+ $42.9556 $214.7780
7+ $41.5237 $290.6659
9+ $37.2282 $335.0538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess