EN
  • EN
  • DE

TPS2024IDRG4Q1

Part No TPS2024IDRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 3A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 081588-TPS2024IDRG4Q1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2024IDRG4Q1 CAD Model

Description

The TPS2024IDRG4Q1 is a robust, automotive-grade, quad-channel power distribution switch from Texas Instruments, designed to manage power distribution in sophisticated electronic systems. As a member of TI's power management integrated circuits, this device is specifically tailored to meet the stringent requirements of the automotive industry, carrying the Q1 designation which signifies compliance with automotive reliability standards.

Key Features

  • Quad Independent Channels: The device includes four independently controlled 1.5A channels, allowing for precise power management across multiple circuits.
  • Wide Operating Voltage Range: With an operational voltage range from 2.7V to 5.5V, the TPS2024IDRG4Q1 is versatile and suitable for a broad range of automotive applications.
  • Thermal and Overcurrent Protection: Built-in features safeguard the system against overcurrent conditions and prevent overheating, enhancing the reliability and longevity of the application.
  • Current Limiting: Each channel is equipped with programmable current limiting to protect the power switch and the load.
  • Fast Overcurrent Response: The device responds quickly to overcurrent events, minimizing the risk of damage to the system.
  • Low Power Consumption: Designed for energy efficiency, the TPS2024IDRG4Q1 ensures minimal power loss and helps maintain the overall power budget of the system.

Applications

The TPS2024IDRG4Q1 is ideal for automotive applications that require multiple power distribution pathways with reliable protection features. These include infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other in-vehicle networks that demand consistent and safe power distribution.

Package and Quality

The device is available in a compact 16-pin QFN package, which is well-suited for space-constrained applications. The TPS2024IDRG4Q1 is also qualified for automotive applications, meeting the AEC-Q100 Grade 1 standard, ensuring operation in extreme temperature conditions ranging from -40°C to +125°C.

Conclusion

With its combination of integrated protection features, low power consumption, and compliance with automotive standards, the TPS2024IDRG4Q1 from Texas Instruments represents a reliable and efficient solution for power management in modern vehicles. Its ability to handle multiple power channels with precise control makes it an indispensable component for automotive electronics designers.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6868 $51.0492
46+ $2.2045 $101.4070
71+ $2.1356 $151.6276
97+ $2.0668 $200.4796
126+ $1.9979 $251.7354
168+ $1.7912 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess