EN
  • EN
  • DE

30KP132CA-TP

Part No 30KP132CA-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 132VWM 213VC R6 / Diode TVS Single Bi-Dir 132V 30KW 2-Pin Case R-6 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel package
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 132V
Minimum Breakdown Voltage 147.4V
Maximum Clamping Voltage 213V
Power - Peak Pulse 30000W (30kW)
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package R6, Axial
Manufacturer Package R-6
Win Source Part Number 778010-30KP132CA-TP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name 30KP132CA
Introduction Date November 16, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 30KP132CA-TP CAD Model

Description

The Micro Commercial Co 30KP132CA is a Zener diode designed for general applications.

  • Type: Zener diode
  • Channels: Bidirectional
  • Reverse Standoff Voltage: 132V
  • Minimum Breakdown Voltage: 147.4V
  • Maximum Clamping Voltage: 213V
  • Power Peak Pulse: 30kW
  • Mounting: Through Hole
  • Package: R6 axial
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Packaging: Reel, 500 units
  • Halogen Free: Compliant
  • Popularity: Medium
  • Estimated EOL Date: 2027

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess