EN
  • EN
  • DE

TPS2024DR

Part No TPS2024DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 3A PWR DIST SWITCH 8-SOIC / USB Power Switch Single 5.5V 3A 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033599-TPS2024DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2024
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2024DR CAD Model

Description

Product Overview: TPS2024DR from Texas Instruments

The TPS2024DR, manufactured by the renowned Texas Instruments, is a cutting-edge power distribution switch designed for applications requiring multiple power distribution systems. This particular component is part of the TPS202x family of current-limited, power-distribution switches optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Integrated Current Limiting: The TPS2024DR is designed to protect the system by limiting the amount of current that can flow through the USB ports, thereby preventing damage to the USB devices and host system.
  • Overcurrent Protection: It features a fast overcurrent protection response time, safeguarding connected devices from sudden surges in current.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, which is critical for maintaining the longevity and reliability of both the switch and the system it is part of.
  • High Accuracy: The current-limiting threshold is factory-trimmed to ensure precise control of the output current.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, the TPS2024DR is versatile and can be used in a variety of USB applications.

Applications

The TPS2024DR is ideal for a myriad of applications, including:

  • USB hubs, mid- and full-power self-powered and bus-powered USB peripherals
  • Hot plug-in power supplies
  • Battery-charger circuits
  • Power distribution switches that require precision current limiting

Package and Availability

Encased in an 8-pin SOIC package, the TPS2024DR offers a compact solution for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production, and the device is readily available through Texas Instruments and authorized distributors.

With its robust feature set and reliable performance, the TPS2024DR from Texas Instruments stands out as an essential component for designers looking to enhance the safety and efficiency of their power distribution systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5124 $50.2480
49+ $2.0615 $101.0135
76+ $1.9971 $151.7796
104+ $1.9326 $200.9904
134+ $1.8682 $250.3388
180+ $1.6750 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess