EN
  • EN
  • DE

74AS373

Part No 74AS373
Manufacturer Texas Instruments
Catalog Hard To Find
Description OCTAL TRANSPARENT D-TYPE LATCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1131011-74AS373
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AS373 CAD Model

Description

The 74AS373 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. Designed for multiplexed transmission of data directly from the input bus or from the internal storage registers, this integrated circuit is a staple in digital systems where temporary storage of data is required.

Key Features:

  • Logic Type: D-Type Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: ±24 mA
  • Propagation Delay Time: Fast propagation to meet high speed requirements
  • Operating Temperature: -55°C to 125°C
  • Package / Case: Standard packaging options available

The 74AS373 is equipped with eight latches that hold the data present on their inputs when the Latch Enable (LE) input is HIGH. The data appears on the outputs when the Output Enable (OE) is LOW, and is retained in the absence of these control signals. This feature allows for the seamless transfer of data from the input to the output only when required, thereby enhancing system flexibility and performance.

Designed with advanced Schottky high-speed circuitry, the 74AS373 latch is ideal for use in systems that require high speed and low power consumption. It is commonly used in data storage, communication systems, and complex microprocessor/microcontroller applications.

With its industry-standard footprint, the 74AS373 is easily integrated into a wide array of designs, ensuring compatibility and ease of use. Texas Instruments provides robust support and comprehensive technical documentation for this product, making it a reliable choice for designers and engineers looking to incorporate high-speed latching capabilities into their digital logic systems.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess