The TPS22992SRXNR is an advanced integrated circuit (IC) from Texas Instruments, designed for power management applications. This state-of-the-art load switch provides power distribution and management solutions for a wide range of electronic devices, including smartphones, tablets, and other portable electronics.
Key Features
- Low On-Resistance: The TPS22992SRXNR boasts an ultra-low on-resistance (RON) which minimizes power loss and improves efficiency in power distribution.
- Input Voltage Range: This load switch operates over a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with a multitude of devices.
- Quick Output Discharge: The device includes a quick output discharge feature that ensures the output is rapidly and safely discharged when the switch is turned off, protecting downstream components.
- Adjustable Rise Time: The adjustable rise time function allows for the reduction of inrush current, thereby minimizing system voltage drops and potential damage to sensitive components.
- Compact Package: Housed in a compact, space-saving package, the TPS22992SRXNR is ideal for applications where board space is at a premium.
Applications
The versatile nature of the TPS22992SRXNR makes it suitable for a variety of applications, including:
- Power management for CPUs, GPUs, and other processors
- Energy-efficient power distribution in portable electronics
- Server and telecom infrastructure
- Industrial and automotive systems
Technical Specifications
Parameter
Value
Input Voltage Range
0.8V to 5.5V
On-Resistance (RON)
Typically 8 mΩ
Maximum Continuous Current
4 A
Operating Temperature Range
-40°C to 85°C
Package Type
WQFN
With its robust feature set and flexible application range, the TPS22992SRXNR from Texas Instruments is an ideal choice for designers looking to optimize power management in their next-generation electronic products.