Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK II
Package Tape & Reel (TR)
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Finish Tin
Contact Finish Thickness -
Base Product Number 794221
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363309-794221-1
Ultra Librarian 3D Model Ultra Librarian 794221-1 CAD Model

Description

The 1363309-794221-1 is a rectangular connector contact from the Mini-Universal MATE-N-LOK II series manufactured by TE Connectivity AMP Connectors.

  • Series: Mini-Universal MATE-N-LOK II
  • Contact Type: Socket
  • Termination: Crimp
  • Wire Gauge Range: 18-22 AWG
  • Contact Finish: Tin
  • MSL: 1 (Unlimited)
  • HTSUS: 8536.90.4000
  • ECCN: EAR99
  • Packaging: Tape and Reel

You May Also Be Interested in

Hirose Electric Co Ltd
CONNECTOR / Connector Header Through Hole 4 position 0.312" (7.92mm)
Need more? Email Us
ECAD model for DF22-4P-7.92DSA(53)
Samtec Inc.
CONN DIFF ARRAY PLG 64P SMD GOLD / 64 Position Connector Differential Pair Array, Male Surface Mount Gold
Need more? Email Us
ECAD model for QMS-032-05.75-L-D-DP-A
Analog Power
N-Channel 60-V (D-S) MOSFET
Lowest to $0.1837
ECAD model for AM9945N
Molex, LLC
FEMALE TML 15 GOLD 10AWG FORMED / Socket Contact Gold 10 AWG Crimp
Lowest to $2.3014
ECAD model for 1720630335
Samtec Inc.
CONN HDR 160POS SMD GOLD / 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for QTE-080-01-F-D-A-RT1
Samtec Inc.
FLEXIBLE MICRO BOARD STACKING HE / Position Header Spacer Connector
Need more? Email Us
ECAD model for FW-08-02-G-D-189-075
3M
CONN RCPT 4POS 0.1 GOLD PCB / 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for 38204-62S3-000PL
Others
Need more? Email Us
ECAD model for SAM9233
Samtec Inc.
CONN HEADER SMD 20POS 2.54MM / Connector Header Surface Mount 20 position 0.100" (2.54mm)
Lowest to $4.4572
ECAD model for TSM-110-01-L-DV-A-P-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0476 $56.1680
2,870+ $0.0391 $112.2170
4,440+ $0.0379 $168.2760
6,120+ $0.0366 $223.9920
7,890+ $0.0355 $280.0950
10,565+ $0.0318 $335.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,136 pieces
MOQ: 1180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention