EN
  • EN
  • DE

TPS2020IDRQ1

Part No TPS2020IDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111287-TPS2020IDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2020IDRQ1 CAD Model

Description

The TPS2020IDRQ1 is a highly efficient, single-channel, current-limited, power distribution switch produced by Texas Instruments, tailored for automotive and industrial applications. This advanced device is designed to provide protection and precise control when turning on and off supply voltages in systems. Its robust design ensures reliable operation in the challenging environments typically found in automotive applications.

Key Features

  • Load Current: The TPS2020IDRQ1 can handle a continuous load current of up to 2A, making it suitable for a variety of moderate-power applications.
  • Operating Voltage: It operates over an input voltage range of 2.7V to 5.5V, which is compatible with most low-voltage systems and standard logic levels.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the switch to prevent damage from excessive heat.
  • Current Limiting: A programmable current-limit function protects the power source and the load from overcurrent conditions.
  • Quick Output Discharge Transistor: This feature allows the output to be discharged quickly when the switch is turned off, which is critical for safety and system stability.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is too low, preventing erratic operation.
  • Automotive Qualified: The device is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring reliability in a broad temperature range from -40°C to +125°C.

Applications

The TPS2020IDRQ1 is ideal for a range of applications within the automotive sector, including infotainment systems, GPS navigation, and advanced driver assistance systems (ADAS). It is also well-suited for industrial applications where power distribution and fault protection are essential.

Package and Availability

Offered in a compact 8-pin SOIC package, the TPS2020IDRQ1 is designed for space-constrained applications. The device is available through Texas Instruments and authorized distributors, ensuring easy integration into your design and supply chain.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to access comprehensive technical documentation for the TPS2020IDRQ1 power distribution switch.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8906 $53.7966
25+ $4.0128 $100.3200
39+ $3.8874 $151.6086
54+ $3.7620 $203.1480
69+ $3.6366 $250.9254
93+ $3.2604 $303.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess