EN
  • EN
  • DE

TPS2010DRG4

Part No TPS2010DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 0.4A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111279-TPS2010DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2010DRG4 CAD Model

Description

Product Overview: TPS2010DRG4 from Texas Instruments

The TPS2010DRG4 is a versatile and reliable power distribution switch from the reputable manufacturer Texas Instruments. Designed for applications that require multiple power switches, the TPS2010DRG4 is a single-channel, current-limited, power distribution switch that is ideal for USB and other hot-plug applications.

This integrated circuit is built to provide precision current limiting to protect the host device from dangerous over-current conditions. The TPS2010DRG4 operates over a voltage range of 2.7V to 5.5V, making it suitable for low-voltage and standard voltage operations. It is particularly well-suited for bus-powered USB applications, providing a continuous current of up to 0.5A to downstream devices.

The TPS2010DRG4 comes in a small, surface-mount SOIC-8 package, which is ideal for space-constrained applications. The device includes a fault status output that notifies the system when a fault condition occurs, such as over-current, over-temperature, or under-voltage lockout. This feature allows for intelligent system responses to fault conditions, enhancing system reliability.

Additionally, the TPS2010DRG4 offers a quick output discharge transistor, which allows the output to be discharged quickly when the device is turned off. This feature is particularly useful in hot-swap and hot-plug environments, where it is important to ensure that the voltage at the load is removed promptly to prevent damage to the device being connected or disconnected.

The device also features built-in thermal shutdown protection, which turns off the switch to prevent damage from excessive heat. Once the device cools down to a safe operating temperature, it will automatically restart, providing a robust solution for applications that are sensitive to thermal conditions.

Overall, the TPS2010DRG4 from Texas Instruments is a highly reliable and efficient solution for power distribution in modern electronic systems, offering protection and control features that enhance the safety and durability of the end application.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3548 $54.1920
90+ $1.1117 $100.0530
140+ $1.0769 $150.7660
195+ $1.0422 $203.2290
250+ $1.0075 $251.8750
335+ $0.9032 $302.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess