EN
  • EN
  • DE

TPS2001CDGKR

Part No TPS2001CDGKR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 2.9A 1CH 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 72 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-VSSOP
Win Source Part Number 033586-TPS2001CDGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS2001CDGKR CAD Model

Description

TPS2001CDGKR Product Image

The TPS2001CDGKR, manufactured by Texas Instruments, is a state-of-the-art power distribution switch designed for applications where power distribution needs to be managed efficiently. This device is particularly suited for USB and other hot-swap applications. It is housed in an 8-pin VSSOP (DGK) package, offering a compact footprint for space-constrained applications.

The TPS2001CDGKR is a single-channel, current-limited, power-distribution switch that is capable of delivering up to 2.5A of continuous current. It operates over an input voltage range of 2.7V to 5.5V, making it versatile for various low-voltage applications. The device is designed to protect the host system from overcurrent, short-circuit, and thermal overload conditions, enhancing system reliability.

One of the key features of the TPS2001CDGKR is its built-in 70mΩ N-channel MOSFET high-side power switch. This feature provides a low on-resistance, which translates to reduced power loss and improved efficiency. Additionally, the device includes a fault status output that notifies the system when a fault condition occurs, allowing for immediate response to potential issues.

The TPS2001CDGKR also supports programmable current-limit threshold through an external resistor, which gives designers the flexibility to set the current limit according to the specific needs of their application. Moreover, the device offers a fast overcurrent response time, which is critical for protecting sensitive electronic components from damage.

For ease of use, the TPS2001CDGKR includes an auto-retry feature that attempts to re-enable the switch after a fault condition has been cleared. This auto-retry cycle helps to ensure that the system returns to normal operation without the need for manual intervention.

Overall, the TPS2001CDGKR from Texas Instruments is an excellent choice for designers looking to implement a reliable power management solution in their USB hubs, peripheral ports, and other hot-swap applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4456 $51.2440
275+ $0.3656 $100.5400
425+ $0.3542 $150.5350
585+ $0.3428 $200.5380
755+ $0.3314 $250.2070
1,010+ $0.2971 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,830 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess