EN
  • EN
  • DE

TPS1HB35FQPWPRQ1

Part No TPS1HB35FQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 35-M, 1-CH AUTOMOTIVE SMAR / Power Switch/Driver 1:1 N-Channel 34A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 34A
Rds On (Typ) 35mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HB35
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HB35FQPWPRQ1CT,296-TPS1HB35FQPWPRQ1DKR,296-TPS1HB35FQPWPRQ1TR
Standard Package 3,000
Win Source Part Number 978673-TPS1HB35FQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB35FQPWPRQ1 CAD Model

Description

Overview of TPS1HB35FQPWPRQ1 from Texas Instruments

The TPS1HB35FQPWPRQ1 is a state-of-the-art high-side switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is engineered to provide efficient power distribution and protection in automotive and industrial applications. Its robust design ensures reliable operation under a wide range of conditions, making it an essential component for systems requiring high-performance power management.

Key Features

  • High-Side Switch Configuration: This device operates as a high-side switch, which allows for the control of power to loads by connecting or disconnecting the positive supply voltage.
  • Wide Operating Voltage Range: The TPS1HB35FQPWPRQ1 supports a broad voltage range, accommodating various application requirements.
  • Smart Protection Features: It includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring the safety and longevity of both the switch and the connected loads.
  • Diagnostic Functions: Integrated diagnostic capabilities allow for real-time monitoring of the switch's status, aiding in system maintenance and troubleshooting.
  • Low Power Consumption: The device is designed for energy efficiency, with low quiescent current that minimizes power waste when the switch is in the off state.

Applications

The TPS1HB35FQPWPRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as power distribution modules, body control modules, and advanced driver assistance systems (ADAS).
  • Industrial automation equipment where reliable power switching and distribution are crucial.
  • Heavy machinery that requires robust power management solutions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS1HB35FQPWPRQ1 is no exception. It is designed to meet stringent automotive and industrial standards, ensuring high reliability and performance under extreme conditions. With its advanced protection features and diagnostic capabilities, this high-side switch is an ideal solution for applications that demand the highest levels of safety and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3976 $50.3496
51+ $1.9673 $100.3323
79+ $1.9058 $150.5582
109+ $1.8443 $201.0287
141+ $1.7829 $251.3889
188+ $1.5984 $300.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,860 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess