EN
  • EN
  • DE

TPS1HA08EQPWPRQ1

Part No TPS1HA08EQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER MANAGEMENT / Power Switch/Driver 1:1 N-Channel 20A 16-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 20A
Rds On (Typ) 9mOhm
Input Type Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HA08
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HA08EQPWPRQ1TR,296-TPS1HA08EQPWPRQ1CT,296-TPS1HA08EQPWPRQ1DKR
Standard Package 3,000
Win Source Part Number 1147833-TPS1HA08EQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HA08EQPWPRQ1 CAD Model

Description

Product Overview: TPS1HA08EQPWPRQ1 from Texas Instruments

The TPS1HA08EQPWPRQ1 is a state-of-the-art high-side switch designed by Texas Instruments (TI) specifically for automotive applications. This robust device is engineered to manage a wide range of high-current loads with precision and efficiency. It is part of TI's extensive portfolio of integrated circuits designed to meet the stringent requirements of the automotive industry.

At the heart of the TPS1HA08EQPWPRQ1 is an advanced technology that enables it to provide reliable and consistent performance in a variety of conditions. The device is capable of handling continuous current up to 8A, making it suitable for powering heavy loads such as motors, solenoids, and other actuators commonly found in vehicles. Additionally, its wide operating voltage range from 3.0V to 28V allows for flexible integration into automotive power systems.

Safety and protection features are paramount in automotive applications, and the TPS1HA08EQPWPRQ1 excels in this area. It includes smart features like over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage from electrical anomalies. Moreover, the device has an open-load detection capability that alerts the system to any disconnections or failures in the load circuit.

The TPS1HA08EQPWPRQ1 comes in a compact, power-enhanced 16-pin HTSSOP package, which is designed to minimize the footprint on the PCB while maximizing thermal performance. This package is also characterized by its lead-free and RoHS-compliant construction, aligning with environmental standards and regulations.

Texas Instruments provides comprehensive technical support for the TPS1HA08EQPWPRQ1, including detailed datasheets, application notes, and design resources. This ensures that engineers can seamlessly integrate the device into their designs and benefit from TI's expertise in automotive electronics. Whether for powertrain systems, body electronics, or advanced driver-assistance systems (ADAS), the TPS1HA08EQPWPRQ1 is a reliable and efficient solution for high-side switching applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7853 $50.1354
44+ $2.2854 $100.5576
68+ $2.2139 $150.5452
94+ $2.1425 $201.3950
121+ $2.0711 $250.6031
162+ $1.8569 $300.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess