EN
  • EN
  • DE

SN74LVC06ARGYRG4

Part No SN74LVC06ARGYRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-DRAIN OUTPUTS | IC INVERTER 6CH 6-INP 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Inverter
Number of Inputs 6
Features Open Drain
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low -, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.5ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-VQFN (3.5x3.5)
Manufacturer Package 14-VFQFN Exposed Pad
Family Part Number 74LVC06
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1255395-SN74LVC06ARGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC06ARGYRG4 CAD Model

Description

SN74LVC06ARGYRG4 Hex Inverter Buffers/Drivers from Texas Instruments

The SN74LVC06ARGYRG4, manufactured by Texas Instruments, is a high-performance, hex inverter buffer/driver designed to accommodate a wide range of supply voltages and operating conditions. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

With its six independent inverter buffers, each equipped with open-drain outputs, the SN74LVC06ARGYRG4 is capable of driving heavily loaded outputs with up to 5.5V, making it suitable for interfacing with a variety of logic levels. This versatility is crucial for modern electronic systems that require logic level translation or signal buffering between different voltage domains.

Key Features:

  • Voltage Range: Operates from a 2.7V to 5.5V VCC range, ensuring compatibility with a variety of logic levels and power supply specifications.
  • Drive Capability: Capable of driving up to 5.5V on the output, making it suitable for a wide range of applications, including those that require higher voltage levels.
  • Open-Drain Outputs: Offers increased flexibility in circuit design, allowing for wired-AND logic configurations.
  • High-Speed Operation: Supports fast signal propagation with a typical propagation delay (tpd) of 3.4 ns at 5V, ensuring minimal delay in critical applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection on all pins, which safeguards the device from static damage during handling and operation.
  • Operating Temperature: Designed for a broad operating temperature range from -40°C to 85°C, suitable for industrial and automotive applications.
  • Package: Available in a compact VQFN (R-PVQFN)-14 package, allowing for space-efficient PCB layout.

The SN74LVC06ARGYRG4 is a testament to Texas Instruments' commitment to providing robust and reliable logic devices for a multitude of electronic applications. Whether it’s for interfacing, signal conditioning, or driving heavier loads, this hex inverter buffer/driver is engineered to meet the stringent requirements of today's sophisticated electronic systems.

For engineers and designers looking for a dependable and flexible logic solution, the SN74LVC06ARGYRG4 from Texas Instruments offers the performance and features necessary to facilitate seamless integration and operation within a wide array of electronic products.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4075 $50.9375
300+ $0.3344 $100.3200
465+ $0.3239 $150.6135
640+ $0.3135 $200.6400
830+ $0.3030 $251.4900
1,105+ $0.2717 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess