EN
  • EN
  • DE

TPL0401B-10QDCKRQ1

Part No TPL0401B-10QDCKRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 128TAP SC70-6 / 128-TAPS Single-Channel Digital Potentiometer with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 22ppm/°C
Resistance - Wiper (Ohms) (Typ) 35
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805666-TPL0401B-10QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TPL0401B-10QDCKRQ1 CAD Model

Description

Product Overview: TPL0401B-10QDCKRQ1

The TPL0401B-10QDCKRQ1 is a highly versatile and efficient digital potentiometer designed and manufactured by Texas Instruments. This innovative component is an integral part of modern electronic systems, offering precision and reliability for a range of applications including calibration functions, adjustable power supplies, and variable gain control among others.

Key Features

  • Single-Channel, 128 Wiper Positions: The device features a single channel with 128 wiper positions, allowing for fine-grained control over resistance settings.
  • 10kΩ End-to-End Resistance: The potentiometer has a 10kΩ end-to-end resistance, which is a common value suitable for a wide array of applications.
  • I2C Interface: It includes an I2C interface for easy communication with microcontrollers and other digital systems, enhancing its compatibility and ease of integration.
  • Non-Volatile Memory (NVM): The device boasts non-volatile memory that retains the wiper position even after power is removed, ensuring consistent performance across power cycles.
  • Compact SC70 Package: The TPL0401B-10QDCKRQ1 comes in a compact SC70 package, making it ideal for space-constrained applications.

Applications

  • Adjustable power supplies
  • Audio equipment
  • Automotive electronics
  • Calibration systems
  • Portable devices

Reliability and Quality

Texas Instruments is known for their commitment to quality and reliability. The TPL0401B-10QDCKRQ1 is built to meet the stringent requirements of various industries, ensuring high performance and durability. Each unit is rigorously tested to guarantee it meets TI's quality standards, providing engineers and designers with a dependable solution for their variable resistance needs.

Environmental Considerations

Environmental sustainability is a priority for Texas Instruments, and the TPL0401B-10QDCKRQ1 is designed with eco-friendly considerations in mind. It complies with the RoHS directive, which restricts the use of certain hazardous materials in electronic equipment, making it a responsible choice for both manufacturers and consumers.

Overall, the TPL0401B-10QDCKRQ1 from Texas Instruments is a testament to the company's innovation and dedication to providing high-quality electronic components that serve a multitude of industries and applications.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7616 $52.8480
70+ $1.4454 $101.1780
110+ $1.4002 $154.0220
150+ $1.3551 $203.2650
195+ $1.3099 $255.4305
260+ $1.1744 $305.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,021 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess