EN
  • EN
  • DE

TPIC9201PWPRG4

Part No TPIC9201PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MICROCONTROLLER POWER SUPPLY AND MULTIPLE LOW-SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272038-TPIC9201PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC9201PWPRG4 CAD Model

Description

Product Overview: TPIC9201PWPRG4 from Texas Instruments

The TPIC9201PWPRG4 is a sophisticated, highly integrated circuit device designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This product is part of TI's extensive portfolio of power management and driver solutions, catering to a wide range of applications across various industries.

The TPIC9201PWPRG4 is an octal low-side driver, featuring eight independent output channels capable of sinking high currents. It is designed to interface directly with microcontrollers and other logic circuits, making it an ideal choice for driving a variety of loads such as relays, solenoids, lamps, and other low-power actuators. Each channel is equipped with built-in clamp diodes for inductive kickback protection, ensuring the longevity and reliability of both the device and the system it is a part of.

This device operates over a wide supply voltage range, accommodating various system requirements, and is characterized by low power consumption, which is crucial for energy-sensitive applications. The TPIC9201PWPRG4 also boasts a robust thermal management system, with an operating temperature range that ensures stable performance across diverse environmental conditions.

One of the key features of the TPIC9201PWPRG4 is its fault reporting capability. The device can detect open-load, over-current, and over-temperature conditions, which can be reported back to the controlling unit for diagnostic purposes. This self-protective feature enhances system safety and reliability, making it an excellent choice for critical applications where fault detection and system integrity are paramount.

The TPIC9201PWPRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is designed for enhanced thermal dissipation. This packaging allows for efficient heat removal and space-saving on printed circuit boards, making it suitable for compact systems with high-density component layouts.

In summary, the TPIC9201PWPRG4 from Texas Instruments represents a perfect blend of performance, efficiency, and safety for driving multiple low-side loads. Its advanced features and reliable operation make it a versatile component for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess