EN
  • EN
  • DE
  • IT

TPIC6C595N

Part No TPIC6C595N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC PWR 8-BIT SHIFT REGIS 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1111209-TPIC6C595N
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automotive, Signalling, Lighting
Ultra Librarian 3D Model Ultra Librarian TPIC6C595N CAD Model

Description

TPIC6C595N Power Shift Register by Texas Instruments

The TPIC6C595N is a robust, high-voltage, high-current power shift register designed and manufactured by the renowned company, Texas Instruments. This integrated circuit is part of the TPIC family, which is known for its ability to handle large current loads and high voltage applications efficiently.

At its core, the TPIC6C595N features an 8-bit shift register and an 8-bit output latch. These components work in tandem to allow serial input while providing parallel output. This functionality is key in applications where the extension of microcontroller I/O capabilities is necessary, particularly when controlling multiple outputs such as LEDs, relays, or motors.

The device operates with a supply voltage ranging from 4.5V to 5.5V, making it compatible with most 5V logic systems. Its outputs are capable of sinking a substantial 100mA of continuous current per channel, with a maximum voltage of 33V on the output. This makes the TPIC6C595N an excellent choice for driving a wide array of high-power devices.

One of the standout features of the TPIC6C595N is its built-in clamp diodes, which provide protection against inductive kickback when switching inductive loads. This protective measure is essential for maintaining the longevity and reliability of the device in harsh electrical environments.

Moreover, the TPIC6C595N is equipped with a clear function that allows for the direct clearing of the shift register, thus ensuring a more controlled and predictable initialization of the output states. Its edge-triggered clock input and output-enable function give users precise control over the timing of data transfer and output activation.

Available in a 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, the TPIC6C595N is versatile for prototyping as well as for mass production. With its robust design and powerful capabilities, the TPIC6C595N is the go-to solution for designers looking to drive high-voltage and high-current loads in their digital logic circuits.

For detailed specifications, application notes, and additional resources, please visit the official Texas Instruments product page.

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
Renesas Electronics America
Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1415
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.7171

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4975 $52.4125
85+ $1.2288 $104.4480
130+ $1.1904 $154.7520
175+ $1.1520 $201.6000
225+ $1.1136 $250.5600
305+ $0.9984 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess