EN
  • EN
  • DE

TPIC6A596DWG4

Part No TPIC6A596DWG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 24-Pin SOIC Tube / IC 8-BIT SHIFT REGISTER 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 127414-TPIC6A596DWG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPIC6A596
Introduction Date August 10, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPIC6A596DWG4 CAD Model

Description

The TPIC6A596DWG4 is a robust, high-voltage, high-current Power Logic 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide a convenient interface between low-level logic and high-power loads. Its primary application is in systems where direct interfacing with high-voltage or high-current loads is necessary, such as LED displays, industrial controls, and power drivers.

Key Features

  • Power Output Stage: The device has a built-in power output stage capable of sourcing up to 350 mA continuous current for each output, with a maximum voltage of 50V, making it suitable for driving a wide range of high-power devices.
  • Low R<sub>DS(on): The low on-state resistance of the output stage ensures higher efficiency and lower heat dissipation.
  • 8-Bit Serial Shift Register: The 8-bit serial shift register allows for serial input data to be shifted in, providing a convenient way to control multiple outputs with minimal microcontroller pins.
  • Edge-Triggered Latches: Each output features an edge-triggered latch that secures the output state until the next data shift, providing stable operation.
  • Output Clamp Diodes: Integrated clamp diodes are provided for inductive load transient suppression, which is essential for driving loads such as relays and solenoids.

Applications

The TPIC6A596DWG4 is highly versatile, making it ideal for a variety of applications, including:

  • Relay and solenoid drivers
  • LED displays and signage
  • Motor control systems
  • Industrial automation
  • Power supply distribution

Package and Quality

The device is offered in a DWG package, which is a surface-mountable SOIC (Small Outline Integrated Circuit) with 24 pins. This package is designed for optimal thermal performance and space-saving on PCBs. Furthermore, Texas Instruments ensures the highest quality and reliability, adhering to stringent industry standards for manufacturing and testing.

Conclusion

Overall, the TPIC6A596DWG4 from Texas Instruments is a powerful solution for designers looking to efficiently control high-voltage or high-current loads with a simple logic interface. Its robust design and integrated protection features make it an essential component in power management and control applications.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0616 $50.6160
25+ $4.1532 $103.8300
38+ $4.0234 $152.8892
52+ $3.8936 $202.4672
67+ $3.7638 $252.1746
89+ $3.3744 $300.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess