EN
  • EN
  • DE

TPIC6A259NE

Part No TPIC6A259NE
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 8-BIT ADDRESSABLE LATCH20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series TPIC
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name TPIC6A259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-9005-5, -TPIC6A259NE-NDR, -296-9005-5-NDR, 296-9005-5-NDR, -296-9005-5-ND, 296-9005-5
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900661-TPIC6A259NE
Ultra Librarian 3D Model Ultra Librarian TPIC6A259NE CAD Model

Description

TPIC6A259NE Power Logic 8-Bit Addressable Latch

The TPIC6A259NE is a robust, high-voltage, 8-bit addressable latch designed and manufactured by Texas Instruments. This integrated circuit is part of their Power Logic series and is engineered to provide a convenient interface between microprocessors or microcontroller systems and the high-voltage/high-current loads. The TPIC6A259NE is particularly well-suited for industrial, automotive, and consumer applications where the control of various functions is necessary.

Key Features:

  • High-Voltage Output: The device can handle output voltages up to 50V, making it ideal for driving a wide range of loads.
  • High-Current Handling: Each output is capable of sinking up to 250 mA, allowing the device to drive heavier loads without the need for additional components.
  • Power Clamp: Each output has a 50V clamp that protects the device against over-voltage conditions, enhancing the reliability of the system.
  • Low Power Consumption: The TPIC6A259NE is designed to have low power consumption, making it suitable for energy-sensitive applications.
  • Serial Data Input: The device features a serial input that allows data to be shifted into the device one bit at a time, enabling simple and efficient interfacing with control systems.
  • Output Enable Function: An output enable function allows the outputs to be kept in a high-impedance state, providing additional control over the connected loads.

Applications:

The TPIC6A259NE is versatile and can be used in a variety of applications, including:

  • Relay and solenoid drivers
  • LED displays and signage
  • Industrial controls
  • Automotive systems
  • Power management systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPIC6A259NE is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding environments. With its robust design and versatile features, the TPIC6A259NE is an excellent choice for designers looking to integrate high-voltage and high-current handling capabilities into their systems.

You May Also Be Interested in

NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4953 $53.9436
28+ $3.6884 $103.2752
42+ $3.5732 $150.0744
58+ $3.4579 $200.5582
75+ $3.3426 $250.6950
101+ $2.9969 $302.6869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess