EN
  • EN
  • DE

TPIC44L01DBRG4

Part No TPIC44L01DBRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 4-CHAMMEL SERIAL AND PARALLEL LOW-SIDE PRE-FET DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Rise / Fall Time (Typ) 3.5μs, 3μs
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1271996-TPIC44L01DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC44L01
Introduction Date January 25, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPIC44L01DBRG4 CAD Model

Description

Product Overview: TPIC44L01DBRG4 from Texas Instruments

The TPIC44L01DBRG4 is a state-of-the-art power logic octal D-type latch manufactured by Texas Instruments. This integrated circuit is designed to provide a seamless interface between low-level logic signals and high-current loads. Its robust build and high functionality make it suitable for a wide range of applications, including industrial controls, automotive systems, and any application requiring the direct drive of heavy loads.

Key Features

  • High-Voltage Output: The device can handle output voltages up to 50V, making it versatile for various high-voltage applications.
  • High-Current Capability: With an output current rating of 150 mA per channel, the TPIC44L01DBRG4 can drive multiple loads simultaneously without the need for external drivers.
  • Power Clamp: Each output includes an integrated clamp diode that provides inductive kickback protection, which is essential for driving inductive loads such as motors or relays.
  • Low Power Consumption: The device features a low power consumption design, which is crucial for energy-sensitive applications.
  • Serial Data Input: The serial input allows for easy cascading of multiple devices, reducing the number of necessary control lines.
  • Edge-Triggered Latching: The edge-triggered latching mechanism ensures reliable operation and state retention even in noisy environments.
  • Robust Packaging: The TPIC44L01DBRG4 comes in a DBRG package, which is known for its durability and thermal performance.

Applications

  • Automotive Systems
  • Industrial Controls
  • Relay and Solenoid Drivers
  • LED Displays
  • Motor Controls

The TPIC44L01DBRG4 from Texas Instruments is not just a component; it's a reliable solution for designers looking to integrate high-current handling capability with low-level control logic. Its combination of high-voltage output, high-current drive, and integrated protection features make it a smart choice for any demanding application.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5802 $50.2218
22+ $4.5787 $100.7314
34+ $4.4356 $150.8104
47+ $4.2925 $201.7475
61+ $4.1494 $253.1134
81+ $3.7202 $301.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess