Introducing the TPIC1386DFDRG4 Power Logic 8-Bit Shift Register from Texas Instruments
The TPIC1386DFDRG4 is a high-performance, 8-bit shift register designed by Texas Instruments, a leader in semiconductor solutions. This device integrates a built-in Darlington transistor array, making it an excellent choice for driving a wide range of high-current, high-voltage loads in various applications.
Robust Design and Functionality
Constructed with an output rating of 50V and 150mA per channel, the TPIC1386DFDRG4 is capable of handling significant power requirements with ease. The device features an 8-bit serial input to parallel output functionality, allowing for the efficient control of multiple outputs while minimizing the use of microcontroller pins. This makes it an ideal solution for expanding output capabilities in microcontroller-based systems.
Enhanced Data Handling
The TPIC1386DFDRG4 offers a low-power shift register with a clock input (SRCK), a clock enable input (SER), and a D-type storage register with a data output (SER OUT) to allow for cascading multiple devices. With a shift frequency of up to 30MHz, this device ensures swift data handling and responsiveness in demanding applications.
Flexible Application Range
Its versatility makes the TPIC1386DFDRG4 suitable for a broad spectrum of applications, including LED displays, relay drivers, and motor controllers. The device's power logic technology is particularly beneficial in scenarios that require direct interfacing with high-voltage and high-current loads, offering a reliable and efficient solution for industrial, automotive, and consumer electronics markets.
Package and Environmental Considerations
The TPIC1386DFDRG4 comes in a PowerPAD™-compatible 20-pin SSOP package, which not only aids in heat dissipation but also allows for a compact footprint on printed circuit boards. Texas Instruments has designed this product with environmental concerns in mind, ensuring it meets RoHS compliance and is free from lead and other hazardous materials.
With its robust design, high-speed data handling, and versatility across applications, the TPIC1386DFDRG4 from Texas Instruments stands out as a smart choice for designers looking to drive high-power loads with precision and efficiency.