EN
  • EN
  • DE

TPIC1338DBTRG4

Part No TPIC1338DBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376141-TPIC1338DBTRG4
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPIC1338DBTRG4 CAD Model

Description

Product Overview: TPIC1338DBTRG4 by Texas Instruments

The TPIC1338DBTRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is a part of Texas Instruments' extensive range of power management and driver ICs, specifically tailored for driving a wide array of loads with efficiency and reliability.

Key Features

  • Output Configuration: The TPIC1338DBTRG4 offers an open-drain output configuration, which is ideal for driving inductive loads such as motors, relays, and solenoids, as well as LEDs and other lighting applications.
  • Voltage Rating: Designed to handle significant power, the device operates with a robust voltage rating, making it suitable for automotive and industrial applications that require higher voltage operations.
  • Current Handling: With the ability to manage substantial current levels, this IC can drive heavier loads without the need for additional components, simplifying design and reducing system complexity.
  • Protection Features: The TPIC1338DBTRG4 is equipped with built-in protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the longevity and reliability of both the IC and the system it is a part of.
  • Package Type: It comes in a DBT package, which is a surface-mount technology (SMT) package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the TPIC1338DBTRG4 allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems such as powertrain controls, body electronics, and lighting
  • Industrial automation for controlling actuators, sensors, and other industrial equipment
  • Consumer electronics where power-efficient and reliable load driving is essential

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPIC1338DBTRG4 is no exception. It is designed to meet the stringent requirements of the automotive industry, with a focus on performance and durability. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

In summary, the TPIC1338DBTRG4 from Texas Instruments stands out as a robust, capable, and versatile driver IC that can meet the demands of a wide range of power driving applications. Its integration of protection features and its ability to handle high voltage and current levels make it an excellent choice for designers looking to optimize their systems for performance and reliability.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5736 $51.6240
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess