EN
  • EN
  • DE

TPIC1326ADBTR

Part No TPIC1326ADBTR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376129-TPIC1326ADBTR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPIC1326ADBTR CAD Model

Description

Product Overview: TPIC1326ADBTR from Texas Instruments

The TPIC1326ADBTR is a robust, high-performance integrated circuit manufactured by Texas Instruments, designed to meet the demanding needs of a variety of applications in the power management and control sectors. This device is part of Texas Instruments' extensive family of power interface ICs, which are known for their reliability and efficiency.

Key Features and Benefits

  • High Voltage Tolerance: The TPIC1326ADBTR is capable of handling high voltage inputs, making it suitable for industrial and automotive applications where voltage levels can be significant.
  • Integrated Power MOSFETs: This IC incorporates built-in power MOSFETs, which simplifies design and reduces external component count, leading to a more compact and cost-effective solution.
  • Advanced Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the safety and longevity of the device as well as the end application.
  • Low Power Consumption: Designed with energy efficiency in mind, the TPIC1326ADBTR minimizes power consumption during operation, which is critical for battery-powered devices.
  • Flexible Control: The device offers flexible control options, including PWM (Pulse Width Modulation) which allows for precise control over the power delivery and performance tuning.

Applications

The TPIC1326ADBTR is versatile and can be used in a wide array of applications, including:

  • Automotive systems such as power distribution modules and LED lighting control
  • Industrial automation for motor control and power management
  • Consumer electronics where power control and distribution are essential
  • Telecommunication infrastructure that requires reliable power interfacing

Product Specifications

The TPIC1326ADBTR is offered in a surface-mount package and is designed for easy integration into various circuit designs. It operates over a wide temperature range, which ensures performance in extreme conditions. The product is available in reel packaging, which facilitates efficient assembly during the manufacturing process.

With its combination of high-voltage operation, integrated features, and protection mechanisms, the TPIC1326ADBTR from Texas Instruments stands out as a top choice for designers looking for a reliable power interface solution.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Lowest to $856.6312
Mini-Circuits
Lowest to $9.9721
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess