EN
  • EN
  • DE

TPD8E003DQDR

Part No TPD8E003DQDR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 10VC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 8
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V
Peak Pulse Current(Ippm) 2A (8/20μs)
Power Dissipation - Pd 55W
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (1.7x1.35)
Win Source Part Number 1111172-TPD8E003DQDR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD8E003DQDR CAD Model

Description

Overview of Texas Instruments TPD8E003DQDR

The Texas Instruments TPD8E003DQDR is a state-of-the-art, 8-channel Electrostatic Discharge (ESD) protection device designed to safeguard high-speed interfaces from potential damage caused by ESD events. This compact and efficient solution is ideal for protecting sensitive electronic components in a wide range of applications, including mobile phones, portable electronics, and communication systems.

Key Features

  • ESD Protection: The TPD8E003DQDR offers robust ESD protection for up to 8 I/O lines, ensuring that your devices are shielded against ESD strikes that can reach up to ±15kV (IEC 61000-4-2 Air-Gap Discharge) and ±8kV (IEC 61000-4-2 Contact Discharge).
  • Low Capacitance: With an ultra-low loading capacitance of just 0.5 pF (typical) per channel, this device is designed to maintain signal integrity, making it suitable for high-speed data interfaces without compromising performance.
  • Small Package Size: The TPD8E003DQDR comes in a space-saving 16-pin VQFN (DQD) package, which is ideal for applications where board space is at a premium.
  • Wide Operating Range: It is designed to operate over a wide temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Applications

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3 and 1.4 ports
  • eSATA ports
  • DisplayPort interfaces
  • Thunderbolt ports
  • LVDS interfaces

The TPD8E003DQDR is designed to seamlessly integrate into your circuit design, providing a robust shield against ESD without affecting the performance of your high-speed digital signals. Its low dynamic resistance and low clamping voltage ensure that the ESD energy is quickly and effectively shunted away from the protected lines, minimizing the risk of damage to the connected ICs.

With its combination of high-level protection, low capacitance, and compact footprint, the Texas Instruments TPD8E003DQDR is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6249 $53.1165
200+ $0.5128 $102.5600
305+ $0.4967 $151.4935
420+ $0.4807 $201.8940
540+ $0.4647 $250.9380
725+ $0.4166 $302.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess