EN
  • EN
  • DE

TPD6F202YFUR

Part No TPD6F202YFUR
Manufacturer Texas Instruments
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 108MHz (Cutoff)
Attenuation Value 40dB @ 1GHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.041" L x 0.093" W (1.05mm x 2.36mm)
Height 0.014" (0.35mm)
Win Source Part Number 1111171-TPD6F202YFUR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD6F202YFUR CAD Model

Description

The TPD6F202YFUR from Texas Instruments is a state-of-the-art ESD (Electrostatic Discharge) protection device, meticulously designed to safeguard sensitive electronic components against electrostatic shocks. This compact and efficient solution is an indispensable asset in modern electronics where high-speed data lines and interfaces are susceptible to damage from ESD events.

Key Features

  • Multi-Channel Protection: The TPD6F202YFUR provides six channels of ESD protection, ensuring comprehensive coverage for multiple data lines in a single package.
  • High-Speed Data Line Integrity: Designed to support high-speed interfaces without compromising signal integrity, this device is ideal for protecting USB 3.0, HDMI, DisplayPort, and Thunderbolt interfaces.
  • Low Capacitance: With a low loading capacitance of 0.5 pF (typical) per I/O, the TPD6F202YFUR minimizes signal attenuation, making it suitable for high-frequency applications.
  • IEC Compliance: This device meets IEC 61000-4-2 (Level 4) ESD protection standards, providing peace of mind with a robust defense against ESD strikes up to ±8 kV (contact discharge) and ±15 kV (air discharge).
  • Ultra-Slim Package: The TPD6F202YFUR comes in a space-saving DSBGA package, which is highly beneficial for portable and space-constrained applications.

Applications

The TPD6F202YFUR is versatile and can be employed in a wide array of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • Computers and Peripherals
  • High-Speed Data Line Interfaces
  • Consumer Electronics
  • Networking and Telecommunications Equipment

Technical Specifications

  • Channels: 6
  • Clamping Voltage: Low
  • ESD Protection Voltage: ±8 kV Contact, ±15 kV Air
  • Package / Case: DSBGA-10
  • Operating Temperature Range: -40°C to +85°C

With its blend of performance, compact form factor, and reliability, the TPD6F202YFUR by Texas Instruments is the go-to choice for designers looking to enhance the ESD resilience of their high-speed digital interfaces.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6541 $57.8935
75+ $1.3572 $101.7900
115+ $1.3148 $151.2020
160+ $1.2724 $203.5840
205+ $1.2300 $252.1500
275+ $1.1027 $303.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess