EN
  • EN
  • DE

TPD4S1394DQLRG4

Part No TPD4S1394DQLRG4
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Mixed Technology
Manufacturer Texas Instruments
Win Source Part Number 219962-TPD4S1394DQLRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4S1394DQLRG4 CAD Model

Description

Introducing the TPD4S1394DQLRG4 from Texas Instruments

The TPD4S1394DQLRG4 is a state-of-the-art, four-channel ESD (Electrostatic Discharge) protection device designed by Texas Instruments to safeguard high-speed interfaces from the damaging effects of ESD events. This robust component is an essential addition to any design where data integrity and device longevity are of paramount importance.

Key Features

  • Advanced ESD Protection: The TPD4S1394DQLRG4 offers excellent ESD protection for high-speed data lines, capable of withstanding ESD strikes of ±10kV Contact Discharge and ±15kV Air-Gap Discharge, as per the IEC 61000-4-2 international standard.
  • High-Speed Data Line Integrity: With a low capacitance design, this device ensures that signal integrity is maintained even at high data rates, making it ideal for applications such as USB interfaces, HDMI, and other high-speed data lines.
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage of the TPD4S1394DQLRG4 minimize the stress on protected ICs during an ESD event, thereby extending the lifespan of the end product.
  • Compact Package: Housed in a small 10-pin DQN package, the TPD4S1394DQLRG4 saves valuable board space, which is crucial for modern, compact electronic designs.

Applications

The versatility of the TPD4S1394DQLRG4 allows it to be used across a wide range of applications. It is particularly suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems requiring high-speed data transfer
  • Portable electronic devices where space is at a premium
  • Industrial controls with an emphasis on reliability and longevity

Why Choose the TPD4S1394DQLRG4?

When it comes to protecting sensitive electronics from the potentially catastrophic effects of ESD, the TPD4S1394DQLRG4 by Texas Instruments stands out. Its combination of high ESD protection, low capacitance, and a compact form factor make it an excellent choice for engineers and designers looking to enhance the durability and reliability of their high-speed data interfaces. By integrating the TPD4S1394DQLRG4 into your design, you can ensure that your product not only meets but exceeds the demands of today's high-speed data communication requirements.

You May Also Be Interested in

Eaton-Electronics Division
TVS DEVICE POLYMER 35V 0402
Lowest to $0.1310
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Bourns Inc.
TVS DEVICE MIXED TECHNOLOGY 36V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2300V BOD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess