EN
  • EN
  • DE
  • IT

TPD4S1394DQLR

Part No TPD4S1394DQLR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC FIREWIRE ESD SOLUTION 8X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 2.45V
Technology Mixed Technology
Number of Circuits 4
Applications FireWire
Mounting SMD (SMT)
Case / Package 8-X2SON (2x1.4)
Win Source Part Number 033561-TPD4S1394DQLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4S1394DQLR CAD Model

Description

Overview of Texas Instruments TPD4S1394DQLR

The Texas Instruments TPD4S1394DQLR is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient component is an ideal solution for modern electronic applications requiring both space-saving designs and high-performance ESD protection.

Key Features

  • ESD Protection: The TPD4S1394DQLR provides robust ESD protection for high-speed data lines, ensuring compliance with the IEC 61000-4-2 (Level 4) standard. It can withstand ESD strikes of up to ±8 kV (contact discharge) and ±15 kV (air-gap discharge), offering exceptional protection for sensitive circuitry.
  • Low Capacitance: With ultra-low line capacitance, this device minimizes signal degradation, making it suitable for high-speed data interfaces such as USB 2.0, HDMI, and LVDS, among others.
  • Small Package Size: The TPD4S1394DQLR comes in a compact DQL package, allowing for space-efficient PCB layouts and making it a perfect fit for portable and space-constrained applications.
  • Low Leakage Current: It features a low leakage current, which is critical for battery-powered devices, as it helps to preserve battery life and maintain device efficiency.

Applications

The TPD4S1394DQLR is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Personal Computers
  • Consumer Electronics
  • Portable Medical Devices
  • Industrial Controls

Technical Specifications

  • Package: 10-pin DQL (R-PDSO-G)
  • Operating Temperature Range: -40°C to 85°C
  • Clamping Voltage: Low clamping voltage for enhanced protection
  • Channel Count: 4 Channels

Overall, the TPD4S1394DQLR from Texas Instruments is a highly effective solution for protecting sensitive electronics from ESD events without compromising on performance or design space. Its integration into any system helps to ensure the longevity and reliability of high-speed data interfaces.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6689 $50.1675
185+ $0.5489 $101.5465
285+ $0.5317 $151.5345
390+ $0.5146 $200.6940
505+ $0.4974 $251.1870
675+ $0.4460 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,641 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess