EN
  • EN
  • DE
  • IT

MAX2553ETN+

Part No MAX2553ETN+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702687-MAX2553ETN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2553ETN+ CAD Model

Description

Maxim Integrated MAX2553ETN+ Product Overview

The MAX2553ETN+ is a high-performance, integrated RF transceiver from Maxim Integrated designed to meet the demanding requirements of next-generation wireless communication systems. This versatile component is engineered to provide a reliable and efficient solution for applications in the cellular, WCDMA, and LTE bands, making it an ideal choice for a wide range of wireless communication applications.

Key Features

  • Frequency Range: The MAX2553ETN+ operates over a broad frequency range, accommodating various communication standards and providing flexibility for multi-band operation.
  • Integration: This transceiver integrates a complete RF-to-baseband signal chain, including VCOs, PLLs, mixers, filters, and amplifiers, which simplifies the design process and reduces the overall system footprint.
  • High Performance: It is designed to deliver high linearity and low noise figures, ensuring excellent signal quality and sensitivity, which are critical for robust wireless communication.
  • Power Efficiency: The device features power-saving modes and an advanced power management system, contributing to extended battery life in portable applications.
  • Programmability: With its programmable features, the MAX2553ETN+ can be easily configured to meet specific system requirements, providing designers with a high degree of flexibility.

Applications

The MAX2553ETN+ is suitable for a range of applications, including but not limited to:

  • Smartphones and mobile handsets
  • Wireless network infrastructure
  • Wireless data cards and modems
  • Fixed wireless access points
  • Wireless repeaters and range extenders

Package and Quality

The MAX2553ETN+ is available in a compact, lead-free, 56-pin TQFN package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that this product meets the highest industry standards for reliability and performance.

In summary, the MAX2553ETN+ from Maxim Integrated is a sophisticated RF transceiver that offers a perfect blend of integration, efficiency, and performance, making it a top choice for designers looking to create advanced wireless communication solutions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0196 $60.2352
29+ $4.1187 $119.4423
44+ $3.9905 $175.5820
60+ $3.8612 $231.6720
78+ $3.7330 $291.1740
104+ $3.3460 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess