Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 6.1V
Power - Peak Pulse 35W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-553
Supplier Device Package SOT-5
Base Product Number TPD4E002
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 851579-TPD4E002DRL2
Ultra Librarian 3D Model Ultra Librarian TPD4E002DRL2 CAD Model

Description

TPD4E002DRL2 - Texas Instruments 4-Channel ESD Protection Device

The TPD4E002DRL2 is a versatile and robust electrostatic discharge (ESD) protection component designed by Texas Instruments. This device is engineered to safeguard high-speed data lines and other sensitive circuits from the damaging effects of ESD and other transient voltage events. With its compact form factor and high level of protection, the TPD4E002DRL2 is an ideal choice for a wide range of applications, including USB interfaces, video lines, and other high-speed data ports.

Featuring a quartet of ESD clamps, the TPD4E002DRL2 provides protection for up to four data or transmission lines. Each channel can withstand ESD strikes exceeding the IEC 61000-4-2 (Level 4) standard, ensuring devices remain safe from the most common electrostatic threats. The low clamping voltage and fast response time of the TPD4E002DRL2 minimize the risk of damage to downstream components, preserving the integrity and reliability of the entire system.

The TPD4E002DRL2 comes in a tiny SOT-6 package, which is highly advantageous for space-constrained applications. The small footprint allows for easy integration into existing designs without the need for significant layout changes. Despite its diminutive size, the device does not compromise on performance, offering low capacitance and minimal insertion loss, which is crucial for maintaining signal integrity in high-speed applications.

Moreover, the TPD4E002DRL2 is characterized by its low leakage current, which helps to conserve power in portable and battery-operated devices. This feature, combined with its ability to operate over a wide temperature range, makes the TPD4E002DRL2 an excellent choice for both consumer and industrial electronics.

In summary, the TPD4E002DRL2 from Texas Instruments represents a powerful solution for ESD protection in modern electronic designs. Its ability to defend multiple lines, coupled with its low power consumption and high-performance characteristics, ensures that it is well-suited to protect the next generation of high-speed interfaces and sensitive digital circuits.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2413 $50.6730
445+ $0.2260 $100.5700
690+ $0.2184 $150.6960
985+ $0.2031 $200.0535
1,280+ $0.1955 $250.2400
1,600+ $0.1878 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,040 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention