Products specifications

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 35W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-SOT
Win Source Part Number 033553-TPD4E002DRLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian TPD4E002DRLR CAD Model

Description

The TPD4E002DRLR from Texas Instruments is a state-of-the-art, low-capacitance electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines from harmful ESD events. This compact, robust component is ideal for applications where board space is at a premium and high signal integrity is essential.

Key Features:

  • Low Clamping Voltage: Ensures that sensitive circuits are well-protected from ESD strikes, minimizing the risk of damage to the protected downstream components.
  • Low Capacitance: With a typical capacitance of just 0.8 pF per channel, the TPD4E002DRLR is particularly well-suited for high-speed interfaces, ensuring minimal signal distortion.
  • Multi-Channel Protection: The device features four ESD protection channels, making it an efficient solution for protecting multiple data lines with a single component.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various applications and ensuring compatibility with numerous high-speed interfaces.
  • Robust ESD Protection: It can withstand ESD strikes of ±8 kV contact discharge and ±15 kV air-gap discharge, as per the IEC 61000-4-2 international standard, providing strong defense against common ESD events.
  • Space-Saving Package: The TPD4E002DRLR comes in a tiny SOT-6 package, allowing for high-density mounting and saving valuable PCB space.

Applications:

The device is versatile and can be used in a wide range of applications, including:

  • USB 1.1/2.0/3.0 Interfaces
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Mobile Handsets, Portable Electronics
  • Serial ATA (SATA) and other high-speed data lines

Conclusion:

With its combination of low-capacitance, multi-channel protection, and a compact form factor, the TPD4E002DRLR is an excellent choice for designers looking to enhance the ESD resilience of their high-speed digital interfaces. Texas Instruments' commitment to quality ensures that this ESD protection device is reliable and effective in safeguarding sensitive electronic components against the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2413 $50.6730
445+ $0.2260 $100.5700
690+ $0.2184 $150.6960
985+ $0.2031 $200.0535
1,280+ $0.1955 $250.2400
1,600+ $0.1878 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,920 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention