Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3.6V (Max)
Minimum Breakdown Voltage 4.5V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 45W
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-3
Win Source Part Number 106548-TPD2EUSB30ADRTR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian TPD2EUSB30ADRTR CAD Model

Description

Introducing the Texas Instruments TPD2EUSB30ADRTR

The Texas Instruments TPD2EUSB30ADRTR is a cutting-edge solution for USB port protection, designed to safeguard your electronics from the risks of electrostatic discharge (ESD) and other voltage-induced threats. This compact and highly effective device is an essential component for any system that requires reliable protection for sensitive USB interfaces.

Robust Protection for Your USB Ports

The TPD2EUSB30ADRTR offers a robust two-channel ESD protection solution, specifically tailored for USB 3.0 interfaces. With its ability to dissipate ESD strikes in accordance with the IEC 61000-4-2 (Level 4) standard, this device ensures that your USB ports are shielded against the most severe electrostatic events. Its low capacitance design, featuring just 0.8 pF (typical), guarantees that signal integrity is maintained, delivering high-speed performance without compromising on protection.

Seamless Integration and High Performance

Designed with integration in mind, the TPD2EUSB30ADRTR comes in a diminutive DRT package, making it ideal for space-constrained applications. Its small footprint ensures that it can be easily incorporated into existing designs, providing an added layer of protection without the need for significant re-engineering. Despite its size, this device does not fall short in performance, supporting data rates up to 5 Gbps, which is essential for USB 3.0 data lines.

Advanced Features for Enhanced Safety

Featuring a low clamping voltage and fast response time, the TPD2EUSB30ADRTR reacts swiftly to transient voltage spikes, ensuring that connected components are not exposed to damaging voltages. This translates to improved longevity and reliability of your USB-enabled devices. Furthermore, the device is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring stability and protection across various environments.

Applications and Usability

The versatility of the TPD2EUSB30ADRTR makes it suitable for a wide array of applications, including laptops, desktops, USB hubs, and docking stations. Its ease of use and straightforward implementation allow designers and engineers to incorporate this protective component with minimal hassle, providing peace of mind and enhanced safety for end-users.

Whether you are developing consumer electronics, industrial interfaces, or portable devices, the Texas Instruments TPD2EUSB30ADRTR stands as a reliable and essential component that ensures your USB ports remain protected against the unforeseen dangers of electrostatic discharge and other voltage-related threats.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Vishay
TVS DIODE 33.3VWM 53.9VC DO204AL / 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Lowest to $1.1565
ECAD model for BZW04-33B-E3/54
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4986 $52.3530
245+ $0.4091 $100.2295
380+ $0.3964 $150.6320
525+ $0.3836 $201.3900
675+ $0.3708 $250.2900
905+ $0.3324 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,610 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention