Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 19V
Peak Pulse Current(Ippm) 3.6A (8/20μs)
Power Dissipation - Pd 34W
Applications General Purpose
Capacitance @ Frequency 0.10pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 2-X3DFN (0.62x0.32)
Win Source Part Number 100770-ESD8011MUT5G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian ESD8011MUT5G CAD Model

Description

ON Semiconductor ESD8011MUT5G Overview

The ESD8011MUT5G from ON Semiconductor is a robust ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This component is an essential addition to modern electronic products that require reliable protection against the damaging effects of ESD events. The ESD8011MUT5G is specifically tailored for applications that demand high signal integrity and minimal insertion loss.

Key Features

  • Low Capacitance: The device features an ultra-low capacitance of 0.35 pF typical, which makes it ideal for protecting high-speed data lines without compromising signal quality.
  • ESD Protection: It offers excellent ESD protection of >25 kV, ensuring that sensitive components are shielded from the harmful impacts of electrostatic discharge.
  • Compact Design: Housed in a small μDFN package, the ESD8011MUT5G is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Low Clamping Voltage: The device provides a low clamping voltage, which further enhances the protection of connected electronic circuits.
  • Bi-directional Protection: It is capable of providing bi-directional ESD protection, making it versatile for various data line configurations.

Applications

The ESD8011MUT5G is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • USB interfaces
  • HDMI ports
  • DisplayPort connections
  • Thunderbolt ports
  • High-speed data lines requiring minimal signal distortion

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ESD8011MUT5G is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of the electronics industry. With its robust ESD protection and high reliability, the ESD8011MUT5G is an excellent choice for designers looking to enhance the longevity and performance of their electronic products.

Conclusion

In summary, the ESD8011MUT5G from ON Semiconductor is a high-performance ESD protection device that offers superior protection for high-speed data lines. Its low capacitance, high ESD protection level, and compact design make it a valuable component in protecting sensitive electronics from the dangers of electrostatic discharge.

You May Also Be Interested in

Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.4242
ECAD model for SMCJ5.0CA-13-F
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
Littelfuse Inc.
TVS DIODE 53VWM 85VC DO214AB / 85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Lowest to $0.3614
ECAD model for TPSMC62A
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0815 $50.1225
1,495+ $0.0669 $100.0155
2,315+ $0.0648 $150.0120
3,190+ $0.0627 $200.0130
4,130+ $0.0606 $250.2780
5,525+ $0.0543 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 990,000 pieces
MOQ: 615 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention