EN
  • EN
  • DE

TPD13S523PWR

Part No TPD13S523PWR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS DIODE 5.5VWM 15VC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 15V
Technology Diode Array
Number of Circuits 13
Applications General Purpose
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1111144-TPD13S523PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD13S523PWR CAD Model

Description

Overview of Texas Instruments TPD13S523PWR

The Texas Instruments TPD13S523PWR is a robust, high-performance HDMI interface protection device designed to safeguard HDMI systems against electrostatic discharge (ESD) and other transient voltage events. This component is essential for maintaining the integrity and reliability of HDMI connections in a wide range of electronic devices, including televisions, computers, gaming consoles, and professional audio/video equipment.

Key Features

  • Integrated Protection: The TPD13S523PWR offers 13 channels of ESD protection, ensuring comprehensive coverage for all HDMI signal pins. This integration simplifies circuit design and enhances system reliability.
  • High ESD Rating: With an IEC 61000-4-2 (Level 4) ESD protection rating, the device can withstand ESD strikes of up to ±8 kV (Contact Discharge) and ±15 kV (Air-Gap Discharge), providing robust defense against static electricity.
  • Low Capacitance: The device features low channel input capacitance, minimizing signal degradation and ensuring high-quality transmission of high-speed HDMI signals.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity of both the TPD13S523PWR and the host device.

Applications

The TPD13S523PWR is well-suited for a variety of applications where HDMI connectivity is essential. Its protection capabilities make it an ideal choice for:

  • High-definition televisions (HDTVs)
  • Computer monitors and graphics cards
  • Digital video recorders (DVRs) and set-top boxes
  • Gaming consoles
  • Home theater systems
  • Professional audio/video equipment

Technical Specifications

The TPD13S523PWR is available in a TSSOP (Thin Shrink Small Outline Package) with the following technical specifications:

  • Package: TSSOP-38
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 5 V

With its combination of advanced protection features and high-performance capabilities, the Texas Instruments TPD13S523PWR stands out as a premier solution for safeguarding HDMI interfaces in consumer and professional electronics.

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8440 $50.6400
145+ $0.6925 $100.4125
225+ $0.6709 $150.9525
310+ $0.6492 $201.2520
400+ $0.6276 $251.0400
535+ $0.5627 $301.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess