EN
  • EN
  • DE

LM385BLP-2-5

Part No LM385BLP-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054018-LM385BLP-2-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM385BLP-2-5 CAD Model

Description

The LM385BLP-2-5 is a precision micro-power shunt voltage reference from Texas Instruments, offering a fixed voltage of 2.5V with a precision tolerance level. This high-quality component is designed for applications that require a stable reference voltage, which is critical for analog-to-digital conversions, battery-operated equipment, and power supply monitoring.

Key Features:

  • Reference Voltage: A precise 2.5V output, which is essential for systems that require a stable reference.
  • Low Dynamic Impedance: Ensures stable voltage under varying current loads, making it suitable for a variety of applications.
  • Wide Operating Current: Functions with a current range from 20µA to 20mA, offering flexibility in various circuit configurations.
  • Low Temperature Coefficient: This feature guarantees a consistent performance across a wide temperature range, making it reliable in different operating conditions.
  • Small Form Factor: Available in a TO-92 package, it is ideal for space-constrained applications.

Applications:

  • Battery-powered devices
  • Data acquisition systems
  • Analog-to-digital converters
  • Power supply monitoring
  • Portable instrumentation

The LM385BLP-2-5 is designed with a focus on reliability and stability, which makes it an excellent choice for critical applications that depend on precise voltage references. Its low power consumption is particularly advantageous for portable and battery-operated devices where power efficiency is crucial.

With Texas Instruments' reputation for high-quality electronic components, the LM385BLP-2-5 is a voltage reference that engineers can trust for their most demanding applications. Whether you are designing a new system or upgrading an existing one, the LM385BLP-2-5 provides the performance and reliability necessary to ensure accurate and consistent results.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7157 $50.0990
175+ $0.5872 $102.7600
265+ $0.5689 $150.7585
365+ $0.5505 $200.9325
470+ $0.5322 $250.1340
630+ $0.4771 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess