EN
  • EN
  • DE

TPA751GQSR

Part No TPA751GQSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 700MW 24BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB 24-BGA MICROSTAR JUNIOR (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFBGA
Case / Package 24-BGA MICROSTAR JUNIOR (3x3)
Family Name TPA751
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-12691-1, 296-12691-6-NDR, 296-12691-2, -296-12691-1-ND, 296-12691-6, 296-12691-1-NDR, -296-12691-1, 296-12691-2-NDR, -TPA751GQSR-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900598-TPA751GQSR
Ultra Librarian 3D Model Ultra Librarian TPA751GQSR CAD Model

Description

The TPA751GQSR is a high-fidelity audio amplifier integrated circuit (IC) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This IC is specifically engineered to deliver premium sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

The TPA751GQSR belongs to Texas Instruments' extensive audio amplifier portfolio and is designed to operate with a 2.5V to 5.5V power supply, providing a flexible range of power options suitable for portable and fixed audio devices. With its compact PowerPAD MSOP package, it occupies minimal space on the circuit board, making it perfect for space-constrained applications.

Key Features:

  • Output Power: Capable of delivering 2W into a 4Ω load with a 5V supply, this amplifier provides sufficient power for a variety of audio devices.
  • High Efficiency: With an efficiency of up to 90%, it minimizes power loss and heat dissipation, which is critical for battery-powered devices.
  • Thermal and Short-Circuit Protection: The TPA751GQSR includes built-in thermal and short-circuit protection features to ensure reliable operation and longevity of the product.
  • Low Quiescent Current: The device has a low idle current draw, which helps to extend battery life in portable applications.
  • Superior Sound Quality: Designed with Texas Instruments' expertise in audio technology, the TPA751GQSR provides excellent audio performance with low distortion and noise.

Applications:

The TPA751GQSR is versatile and can be used in a variety of audio applications. It is particularly suitable for:

  • Portable speakers
  • Wireless speakers
  • Smartphones and tablets
  • Home entertainment systems
  • Desktop audio systems

With its robust design and high-quality audio output, the TPA751GQSR from Texas Instruments is an excellent choice for designers and manufacturers looking to enhance the audio experience in their products. Its combination of power efficiency, compact size, and audio fidelity makes it a standout component in the audio amplifier market.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess