EN
  • EN
  • DE

K4B4G0446E-BCMA

Part No K4B4G0446E-BCMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940749-K4B4G0446E-BCMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0446E-BCMA CAD Model

Description

The Samsung K4B4G0446E-BCMA is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip. It's designed for high-performance applications requiring substantial memory bandwidth and capacity. It is manufactured by Samsung, a leading global provider of memory solutions.

Applications

  • Desktop PCs: Used in desktop computers to provide the necessary RAM for running operating systems, applications, and games.
  • Laptop Computers: Integrated into laptops to enable multitasking, efficient data processing, and smooth operation of software.
  • Servers: Utilized in server systems to support virtual machines, database management, and other server-side applications that demand high memory capacity.
  • Graphics Cards: Incorporated into graphics cards as video memory, enabling high-resolution textures and fast frame rates in gaming and other graphics-intensive applications.
  • Embedded Systems: Integrated into various embedded systems, such as industrial control systems and networking devices, to provide memory for data storage and processing.

Features

  • Capacity: 4Gb (512M x 8) memory organization.
  • Data Rate: High-speed data transfer rates up to DDR3-1600 (PC3-12800), depending on the specific configuration.
  • Interface: Standard DDR3 interface for compatibility with a wide range of systems.
  • Operating Voltage: Low operating voltage (typically 1.5V) for reduced power consumption.
  • Clock Frequency: Supports a clock frequency of up to 800 MHz.
  • Package: Available in FBGA (Fine-pitch Ball Grid Array) packages for compact size and efficient heat dissipation.

Benefits

  • High Performance: Enables high-speed data access and processing, improving overall system performance.
  • Large Capacity: Provides ample memory capacity for demanding applications, allowing for seamless multitasking and efficient data handling.
  • Low Power Consumption: Reduces power consumption, contributing to longer battery life in portable devices and lower energy costs in server environments.
  • Compatibility: Compatible with a wide range of systems and platforms, ensuring easy integration and deployment.
  • Reliability: Manufactured by Samsung, a trusted brand known for high-quality and reliable memory products.

Additional Details

The K4B4G0446E-BCMA supports various DDR3 features, including burst lengths of 8 and burst type of sequential or interleaved. It also supports auto refresh and self refresh modes for power saving. The operating temperature range is typically from 0°C to +85°C. The specific timings and other characteristics of the memory module can vary depending on the speed grade and the specific application.

You May Also Be Interested in

Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess