EN
  • EN
  • DE

TPA6160A2AYFFR

Part No TPA6160A2AYFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219690-TPA6160A2AYFFR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA6160A2AYFFR CAD Model

Description

The TPA6160A2AYFFR is a high-fidelity audio amplifier designed and manufactured by Texas Instruments. This component is part of TI's extensive range of audio ICs, and it offers an optimal solution for a variety of sound amplification needs. The TPA6160A2AYFFR is particularly well-suited for portable and space-constrained applications due to its small form factor and efficient power consumption.

Key Features

  • High-Quality Sound: The TPA6160A2AYFFR provides superior audio performance with low distortion and noise, ensuring a clear and powerful audio experience.
  • Power Efficiency: This audio amplifier is designed for low-power operations, making it ideal for battery-powered devices such as headphones, smartphones, and portable music players.
  • DirectPath™ Technology: Incorporated with TI's DirectPath technology, the TPA6160A2AYFFR eliminates the need for DC blocking capacitors, reducing the overall component count and saving board space.
  • Wide Supply Voltage Range: The device operates across a broad supply voltage range, accommodating various power sources and ensuring versatility in different system designs.
  • Small Package Size: The TPA6160A2AYFFR comes in a compact package, allowing for integration into space-constrained designs without compromising on performance.

Applications

The TPA6160A2AYFFR is a versatile audio amplifier that can be used in a multitude of applications. It is especially beneficial in:

  • Headphone Amplifiers
  • Portable Audio/Video Players
  • Smartphones and Tablets
  • Home Entertainment Systems
  • Active Speakers

Technical Specifications

Some of the technical specifications of the TPA6160A2AYFFR include a wide supply voltage range, low THD+N (Total Harmonic Distortion + Noise), and a high PSRR (Power Supply Rejection Ratio). These specifications ensure that the amplifier can deliver clean, uninterrupted sound across various power conditions.

Conclusion

The TPA6160A2AYFFR from Texas Instruments stands out as a high-quality audio amplifier suitable for a wide range of applications. Its combination of high-fidelity sound, power efficiency, and compact size makes it an excellent choice for designers looking to enhance the audio capabilities of their products without sacrificing space or battery life.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0495 $50.2475
13+ $8.2458 $107.1954
19+ $7.9881 $151.7739
26+ $7.7304 $200.9904
34+ $7.4728 $254.0752
45+ $6.6997 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess