EN
  • EN
  • DE

NRVBA1H100NT3G

Part No NRVBA1H100NT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1A 100V 1201 SMA2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 100 V 1A Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name NRVBA1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVBA1H100NT3GCT, 488-NRVBA1H100NT3GDKR, 488-NRVBA1H100NT3GTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929352-NRVBA1H100NT3G
Ultra Librarian 3D Model Ultra Librarian NRVBA1H100NT3G CAD Model

Description

ON Semiconductor NRVBA1H100NT3G - Robust Power MOSFET

The NRVBA1H100NT3G is a high-performance N-Channel Power MOSFET manufactured by ON Semiconductor, renowned for its efficiency and reliability in a wide range of power management applications. This MOSFET is designed to address the needs of modern electronic circuits, providing a combination of low on-resistance, high switching speed, and robust thermal performance.

With a continuous drain current of 1A and a drain-to-source voltage of 100V, the NRVBA1H100NT3G is capable of handling significant power levels, making it an excellent choice for switch-mode power supplies, power conversion systems, and motor control circuits. Its low threshold voltage ensures that it can be driven by low-voltage control signals, which is beneficial for battery-operated devices and low-power applications.

The device comes in a compact SOT-223 package, which not only saves space on the PCB but also offers excellent power dissipation characteristics. The surface-mount package allows for efficient thermal management and is compatible with automated assembly processes, reducing manufacturing costs and time.

Key features of the NRVBA1H100NT3G include:

  • Drain-to-Source Voltage (Vdss): 100V
  • Continuous Drain Current (Id): 1A
  • Low On-Resistance (Rds on)
  • Fast Switching Speed
  • Low Threshold Voltage (Vgs th)
  • High Temperature Operation
  • RoHS Compliant

The MOSFET's robustness is further exemplified by its ability to operate at high temperatures, maintaining stability and performance even under strenuous conditions. This is critical for applications that may experience fluctuating or extreme environments.

ON Semiconductor's commitment to environmental responsibility is reflected in the NRVBA1H100NT3G's compliance with RoHS (Restriction of Hazardous Substances) standards, ensuring that it contains no harmful substances and is suitable for use in a wide range of consumer and industrial products.

In summary, the NRVBA1H100NT3G from ON Semiconductor is a versatile and durable component that provides an optimal solution for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1775 $50.5875
690+ $0.1456 $100.4640
1,065+ $0.1411 $150.2715
1,470+ $0.1365 $200.6550
1,895+ $0.1320 $250.1400
2,540+ $0.1183 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,320 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess