EN
  • EN
  • DE

TPA6139A2PWR

Part No TPA6139A2PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.025W Class-AB 14-Pin TSSOP T/R / IC AMP AUD HDPHN 25MW 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 32 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 033511-TPA6139A2PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA6139A2
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6139A2PWR CAD Model

Description

TPA6139A2PWR Audio Amplifier by Texas Instruments

The TPA6139A2PWR is a high-fidelity audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular model is part of the DirectPath™ series of amplifiers, which are known for their exceptional audio quality and performance. The TPA6139A2PWR is specifically crafted to meet the rigorous demands of premium audio applications.

This audio amplifier is a stereo, DirectPath™, 138-mW, ground-referenced line driver with an integrated charge pump and is housed in a compact TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™. The device is capable of driving a 2-Vrms output into a 600-Ω load, ensuring compatibility with a wide range of audio equipment. The TPA6139A2PWR offers a high level of integration, which minimizes the need for external components and simplifies the design process for audio engineers.

The TPA6139A2PWR features a fixed gain of 2 V/V, which eliminates the need for external gain-setting resistors, further reducing the external component count. Additionally, the amplifier boasts an impressive signal-to-noise ratio (SNR) and total harmonic distortion plus noise (THD+N), ensuring clean and clear audio reproduction.

The integrated charge pump in the TPA6139A2PWR generates a negative supply voltage, allowing for a ground-referenced output without the use of coupling capacitors. This design not only saves board space but also improves low-frequency audio response. The device operates over a wide supply voltage range from 3.3 V to 5.5 V, making it versatile for various audio applications.

The TPA6139A2PWR also includes features such as thermal and short-circuit protection, which provide robustness and ensure long-term reliability. This makes it an ideal choice for high-performance audio applications such as professional audio equipment, high-end consumer audio devices, and audio interfaces.

For designers and audio enthusiasts looking for an audio amplifier that delivers high-quality sound with minimal design complexity, the TPA6139A2PWR from Texas Instruments is an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7544 $52.8080
165+ $0.6190 $102.1350
255+ $0.5997 $152.9235
345+ $0.5803 $200.2035
450+ $0.5610 $252.4500
600+ $0.5030 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,065 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess