EN
  • EN
  • DE

TPA6135A2RTET

Part No TPA6135A2RTET
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .025W STER 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.3 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WQFN (3x3)
Dimension 16-WFQFN Exposed Pad
Win Source Part Number 1111072-TPA6135A2RTET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6135A2RTET CAD Model

Description

The TPA6135A2RTET by Texas Instruments is a high-fidelity audio amplifier designed for portable electronics where space is at a premium without compromising on sound quality. This compact, power-efficient component is ideal for a wide range of applications including smartphones, tablets, laptops, and other personal media devices.

Key Features

  • Output Power: The TPA6135A2RTET delivers 25mW per channel into 16Ω loads, ensuring clear and powerful audio output for its size.
  • Efficiency: With a quiescent current of just 4mA, this amplifier is optimized for battery-powered devices, helping to extend battery life while maintaining audio performance.
  • Signal-to-Noise Ratio (SNR): Boasting an impressive SNR of 100dB, the TPA6135A2RTET ensures minimal noise and distortion, providing a pristine audio experience.
  • Advanced Features: The device includes a built-in 32-step digital volume control, allowing precise volume adjustments. It also features a DirectPath™ ground-referenced output that eliminates the need for DC-blocking capacitors and simplifies the audio signal path.

Technical Specifications

  • Power Supply Range: 2.5V to 5.5V, accommodating a variety of power sources.
  • Gain Bandwidth Product: 8MHz, enabling it to handle a wide range of audio frequencies.
  • Input Format: Supports single-ended and differential inputs, providing flexibility in audio source connectivity.
  • Package: Comes in a 16-pin QFN package with a compact footprint of 3mm x 3mm, perfect for space-constrained applications.
  • Operational Temperature: Designed to operate within the range of -40°C to 85°C, ensuring reliability across various environments.

The TPA6135A2RTET is an excellent choice for any designer looking to incorporate a robust audio amplification solution into their portable electronics. With its combination of power efficiency, high-quality audio output, and advanced features, it stands out as a superior option in the field of audio amplification components.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess