EN
  • EN
  • DE

TPA6133A2RTJR

Part No TPA6133A2RTJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .138W STER AB 20WQF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 142mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-WFQFN Exposed Pad
Win Source Part Number 033508-TPA6133A2RTJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6133A2RTJR CAD Model

Description

Introducing the TPA6133A2RTJR from Texas Instruments

The TPA6133A2RTJR is a sophisticated audio amplifier component designed by Texas Instruments, a leader in semiconductor technology. This high-fidelity audio amplifier is specifically engineered to deliver crisp, clear sound in a variety of consumer electronics applications, ranging from smartphones and tablets to portable media players and gaming devices.

With its compact form factor, the TPA6133A2RTJR comes in a space-saving 20-QFN package, making it an ideal choice for devices where board space is at a premium. The device boasts a DirectPath™ technology, which eliminates the need for bulky DC-blocking capacitors, further reducing the overall footprint and materials cost for product designs.

Featuring an advanced architecture, the TPA6133A2RTJR provides a low-noise, high-fidelity audio experience. It supports a 2.7V to 5.5V supply voltage range, allowing for flexible integration into various system designs. The amplifier also delivers a 25-mW output power into a 16-ohm load, ensuring robust audio performance for its size.

The TPA6133A2RTJR is not only powerful but also efficient. It includes an integrated shutdown feature that reduces power consumption when not in use, thereby extending the battery life of portable devices. Additionally, it has a signal-to-noise ratio (SNR) of 100 dB and total harmonic distortion plus noise (THD+N) of 0.03%, ensuring high-quality sound reproduction that is free from unwanted noise and distortion.

For design flexibility, the TPA6133A2RTJR offers a gain setting that is externally configurable, allowing designers to tailor the audio output to specific requirements. This feature, combined with its excellent audio performance specifications, makes the TPA6133A2RTJR a versatile component for a wide range of audio applications.

In summary, the TPA6133A2RTJR from Texas Instruments is a top-tier audio amplifier that offers a perfect blend of size, performance, and efficiency. Its advanced features and design flexibility make it a go-to solution for developers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9373 $51.5515
115+ $0.8780 $100.9700
180+ $0.8484 $152.7120
255+ $0.7890 $201.1950
330+ $0.7594 $250.6020
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,810 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess