EN
  • EN
  • DE

TPA6030A4PWPRG4

Part No TPA6030A4PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 5W STER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 5W x 2 @ 16 Ohm
Supply Voltage - Operating 7 V to 15 V
Features Depop, Differential Inputs, Input Multiplexer, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 055372-TPA6030A4PWPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6030A4PWPRG4 CAD Model

Description

Product Overview: TPA6030A4PWPRG4 from Texas Instruments

The TPA6030A4PWPRG4 is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile amplifier is part of TI's extensive audio IC portfolio, tailored for consumer electronics applications requiring efficient amplification, superior sound quality, and reliable performance.

Key Features

  • Amplifier Type: Class AB
  • Output Power: The TPA6030A4PWPRG4 can deliver up to 5W per channel into a 4Ω load with less than 10% THD+N, and 3W per channel with less than 1% THD+N, making it suitable for a wide range of mid-power audio applications.
  • Supply Voltage Range: It operates across a wide supply voltage range from 8V to 26V, accommodating various power requirements and ensuring flexibility in system design.
  • Efficiency: The device is designed for high efficiency, which reduces power consumption and heat generation, making it ideal for space-constrained applications.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, providing clear audio reproduction with minimal background noise.
  • Integrated Features: The amplifier includes thermal and short-circuit protection with auto-recovery, safeguarding the device and connected components from potential damage.

Applications

The TPA6030A4PWPRG4 is well-suited for a variety of applications, including:

  • Televisions and Monitors
  • Home Theater Systems
  • Desktop and Portable Audio Systems
  • Multimedia Speakers
  • Soundbars

Quality and Reliability

As with all Texas Instruments products, the TPA6030A4PWPRG4 is built to meet high-quality standards. TI's commitment to reliability ensures that this audio amplifier provides consistent performance over its operational lifespan. This makes the TPA6030A4PWPRG4 a reliable choice for manufacturers looking to integrate a robust audio solution into their products.

Package and Availability

The device is available in a HTSSOP PowerPAD package, which is designed for optimal thermal performance. The TPA6030A4PWPRG4 is also RoHS compliant, meeting environmental standards for hazardous substances. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3676 $53.6760
23+ $4.4042 $101.2966
36+ $4.2665 $153.5940
49+ $4.1289 $202.3161
63+ $3.9913 $251.4519
84+ $3.5784 $300.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess