EN
  • EN
  • DE

TPA5050RSAR

Part No TPA5050RSAR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUD LIPSYNC DELAY 16VQFN / Audio Delay 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Signal Mixing
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications Delay
Case / Package 16-QFN (4x4)
Win Source Part Number 033482-TPA5050RSAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Wireless, Signal Processing, Audio
Family Name TPA5050
Introduction Date June 08, 2006
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA5050RSAR CAD Model

Description

Overview of Texas Instruments TPA5050RSAR

The TPA5050RSAR from Texas Instruments is a sophisticated audio delay IC designed to provide synchronous audio alignment with video streams. As modern multimedia systems demand high levels of synchronization between audio and visual content, this product is an essential component for ensuring a seamless user experience in various applications such as home theater systems, broadcast systems, and professional A/V equipment.

Key Features

  • Adjustable Delay: The TPA5050RSAR offers an adjustable delay range that can be configured via I²C control, making it highly adaptable to different system requirements.
  • High-Quality Audio: With its integrated audio buffer, the TPA5050RSAR ensures high-quality audio signal processing, maintaining the integrity of the sound throughout the delay process.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, making it suitable for battery-powered applications.
  • Compact Footprint: The IC comes in a small package, allowing for easy integration into space-constrained designs without compromising on performance.

Applications

The versatile nature of the TPA5050RSAR makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Video conferencing systems where lip-sync accuracy is paramount.
  • Home theater receivers that require precise audio-video synchronization.
  • Professional audio equipment where delay compensation is necessary for optimal performance.
  • Broadcast systems that demand consistent audio alignment with the video feed.

Technical Specifications

The TPA5050RSAR operates over a standard I²C interface and supports a broad range of input and output data rates. It is built to withstand industrial temperature ranges, ensuring reliability and performance under varying environmental conditions.

Conclusion

In conclusion, Texas Instruments' TPA5050RSAR is a high-performance audio delay IC that addresses the synchronization challenges present in modern multimedia systems. With its adjustable delay, high-quality audio, low power consumption, and compact size, it stands out as a reliable solution for developers looking to enhance the audio-visual experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1326 $55.1934
20+ $5.0319 $100.6380
31+ $4.8746 $151.1126
43+ $4.7174 $202.8482
55+ $4.5601 $250.8055
74+ $4.0884 $302.5416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,960 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess