EN
  • EN
  • DE

TPA4411RTJ

Part No TPA4411RTJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 80-mW CAPLESS STEREO HEADPHONE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271856-TPA4411RTJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA4411RTJ CAD Model

Description

The TPA4411RTJ is a state-of-the-art audio amplifier integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). This IC is designed to deliver high-quality sound amplification with minimal power consumption, making it an ideal choice for a wide range of audio applications.

Key Features:

  • High Efficiency: The TPA4411RTJ offers an exceptional efficiency rate, which reduces the heat generated and extends the battery life of portable devices.
  • Low Distortion: It provides crystal-clear audio output with very low harmonic distortion, ensuring a high-fidelity listening experience.
  • Advanced Modulation: The device utilizes advanced modulation techniques to improve performance and reduce electromagnetic interference (EMI), which is crucial for maintaining signal integrity in sensitive audio systems.
  • Flexible Power Supply: This IC can operate across a wide range of power supplies, accommodating various design requirements and simplifying integration into different systems.
  • Thermal Protection: It includes built-in thermal protection features that prevent the IC from overheating, ensuring reliability and longevity.

Applications:

The TPA4411RTJ is versatile and can be used in multiple audio applications. Some of its most common uses include:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Home Theater Systems
  • Active Speakers and Soundbars
  • Multimedia Monitors and TVs

Technical Specifications:

The TPA4411RTJ comes in a compact package and is equipped with the following technical specifications:

  • Output Power: Dependent on supply voltage and load
  • Load Impedance: Compatible with speakers of various impedances
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction
  • Supply Voltage Range: Broad range to accommodate different power requirements
  • Operating Temperature: Designed to work within a specified temperature range for consistent performance

For engineers and designers looking for an audio amplifier that offers both performance and versatility, the TPA4411RTJ by Texas Instruments stands out as a top contender. With its robust feature set and reliable operation, this IC can elevate the audio experience in any application it's integrated into.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8500 $55.5000
70+ $1.5180 $106.2600
105+ $1.4706 $154.4130
145+ $1.4231 $206.3495
185+ $1.3757 $254.5045
245+ $1.2334 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess