EN
  • EN
  • DE

TPA3255TDDVRQ1

Part No TPA3255TDDVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO OPAMP / Amplifier IC 4 Half Bridge Class D 44-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Class D
Output Type 4 Half Bridge
Max Output Power x Channels @ Load 600W x 1 @ 2Ohm; 315W x 2 @ 4Ohm
Voltage - Supply 18V ~ 53.5V
Features -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TJ)
Supplier Device Package 44-HTSSOP
Package / Case 44-PowerTSSOP (0.244", 6.20mm Width)
Base Product Number TPA3255
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357391-TPA3255TDDVRQ1
Ultra Librarian 3D Model Ultra Librarian TPA3255TDDVRQ1 CAD Model

Description

The TPA3255TDDVRQ1 from Texas Instruments is a high-performance, class-D power amplifier that is part of TI's extensive audio solutions. This advanced amplifier IC is designed to deliver premium sound quality with high efficiency, making it an ideal choice for a wide range of automotive and professional audio applications.

Key Features:

  • High Efficiency: With its class-D operation, the TPA3255TDDVRQ1 offers greater than 90% efficiency, reducing heat generation and power waste, ensuring reliability in demanding environments.
  • Advanced Modulation: The device utilizes TI's proprietary PurePath™ Ultra-HD technology to achieve low distortion across the audio band and excellent sound quality.
  • Output Power: Capable of delivering up to 2 x 175 W into 4 Ω loads or 2 x 220 W into 3 Ω loads, it can also be configured in mono mode to provide up to 350 W into a single 2 Ω load.
  • Wide Voltage Range: The TPA3255TDDVRQ1 operates over a broad supply voltage range from 12.5 V to 40 V, accommodating various power supply scenarios.
  • Integrated Feedback: The built-in feedback value enables performance tuning and customization for specific applications.
  • Thermal and Overcurrent Protection: Safety features include overcurrent, overtemperature, and DC protection, ensuring the amplifier's longevity and safe operation.

Applications:

Designed for automotive audio systems, the TPA3255TDDVRQ1 is also well-suited for home theater systems, professional audio equipment, active speakers, and other high-fidelity audio applications where sound quality and reliability are paramount.

Why Choose TPA3255TDDVRQ1?

With its combination of high output power, excellent audio performance, and robust protection features, the TPA3255TDDVRQ1 from Texas Instruments stands out as a top-tier solution for designers looking to create superior audio experiences in their products. Whether for in-car entertainment or professional-grade audio systems, this amplifier IC delivers the quality and performance that audiophiles and professionals demand.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1833 $60.7332
9+ $12.4581 $112.1229
13+ $12.0688 $156.8944
18+ $11.6795 $210.2310
23+ $11.2901 $259.6723
30+ $10.1222 $303.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess