EN
  • EN
  • DE

TPA321DR

Part No TPA321DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 700MW 8SOIC / 350-mW MONO AUDIO POWER AMPLIFIER WITH DIFFERENTIAL INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 700mW x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Part Number Series TPA321
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813922-TPA321DR
Ultra Librarian 3D Model Ultra Librarian TPA321DR CAD Model

Description

Product Overview: TPA321DR by Texas Instruments

The TPA321DR is a high-fidelity audio power amplifier from Texas Instruments, designed to deliver premium sound quality with high-level efficiency. This compact, monolithic amplifier is part of TI's renowned audio amplifier portfolio and is widely used in consumer electronics to drive a range of audio applications.

Key Features

  • Output Power: The TPA321DR can deliver up to 350 mW per channel into an 8-Ohm load, making it suitable for a variety of audio playback devices such as TVs, monitors, and portable speakers.
  • Efficiency: With its Class-AB architecture, it provides a perfect balance between efficiency and sound quality, ensuring minimal power loss during operation.
  • Signal-to-Noise Ratio (SNR): It boasts an excellent SNR, which translates into clearer, more accurate sound reproduction with less background noise.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, enhancing its reliability and longevity.
  • Space-Saving Design: The TPA321DR comes in an 8-pin SOIC package, making it an ideal choice for applications where space is at a premium.

Applications

The TPA321DR is versatile and can be used in a variety of audio applications, including:

  • Portable and desktop audio systems
  • Televisions and monitors with built-in speakers
  • Home theater systems
  • Multimedia speakers

Technical Specifications

Parameter Value
Output Power (per channel) 350 mW into 8 Ohm
Package Type 8-pin SOIC
Operating Temperature -40°C to 85°C
Supply Voltage 2.5 V to 5.5 V

With its combination of power efficiency, sound quality, and compact size, the TPA321DR is an excellent audio amplifier solution for manufacturers and hobbyists looking to enhance their audio devices with Texas Instruments' trusted technology.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1298 $50.8410
110+ $0.9271 $101.9810
170+ $0.8981 $152.6770
235+ $0.8691 $204.2385
300+ $0.8402 $252.0600
400+ $0.7532 $301.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess