EN
  • EN
  • DE

TPA3138D2PWP

Part No TPA3138D2PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MON/STER 18.5W 28HTSSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 18.5W x 1 @ 4Ohm; 12W x 1 @ 6Ohm; 9.9W x 1 @ 8Ohm
Voltage - Supply 3.5V ~ 14.4V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 28-HTSSOP
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPA3138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-50219
Standard Package 50
Win Source Part Number 960024-TPA3138D2PWP
Ultra Librarian 3D Model Ultra Librarian TPA3138D2PWP CAD Model

Description

The TPA3138D2PWP by Texas Instruments is a highly efficient, Class-D audio amplifier that offers a premium auditory experience for a wide range of applications. Designed with the modern consumer in mind, this integrated circuit is a perfect fit for products demanding high-quality sound output with minimal power loss.

Key Features:

  • Output Power: The TPA3138D2PWP can deliver up to 30W per channel into an 8-Ohm load, and this capability ensures loud and clear sound reproduction without compromising on audio fidelity.
  • Power Supply: With a flexible single power supply ranging from 4.5V to 26V, this amplifier is versatile and can be easily integrated into various electronic devices.
  • Energy Efficient: As a Class-D amplifier, it boasts high efficiency, which translates into reduced heat dissipation and longer battery life in portable applications.
  • Advanced Modulation Schemes: The TPA3138D2PWP uses advanced modulation techniques that help to minimize electromagnetic interference (EMI), making it suitable for use in environments where noise must be kept to a minimum.
  • Thermal and Short-Circuit Protection: The device comes with multiple protection features, including over-temperature and short-circuit protection, ensuring reliability and safety in operation.
  • Sound Quality: With its excellent audio performance, it delivers a high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD), which is crucial for high-fidelity audio systems.

Applications:

The TPA3138D2PWP is ideal for a range of applications including wireless speakers, soundbars, residential sound systems, musical instruments, and professional audio equipment. Its compact PowerPad HTSSOP package makes it an excellent choice for space-constrained applications while still providing outstanding sound quality and power efficiency.

Why Choose TPA3138D2PWP?

Choosing the TPA3138D2PWP from Texas Instruments means opting for a product that combines performance with reliability. Its integration of protection features, energy efficiency, and high-quality audio output makes it a top contender for designers and manufacturers looking to elevate their audio system's capabilities. Whether you're developing a new line of Bluetooth speakers or upgrading an existing home theater setup, the TPA3138D2PWP provides the quality and features necessary to create an exceptional audio experience.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7934 $51.5710
155+ $0.6510 $100.9050
240+ $0.6306 $151.3440
330+ $0.6103 $201.3990
425+ $0.5899 $250.7075
570+ $0.5289 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess