EN
  • EN
  • DE

TPA3131D2RHBT

Part No TPA3131D2RHBT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 7W STER 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 7.3W x 2 @ 4 Ohm, 4W x 2 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 26 V
Features Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1111042-TPA3131D2RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3131D2RHBT CAD Model

Description

Product Overview: TPA3131D2RHBT from Texas Instruments

The TPA3131D2RHBT is a high-performance, Class-D power amplifier from Texas Instruments, designed to deliver premium sound quality for a wide range of audio applications. This efficient integrated circuit is ideal for use in consumer electronics such as TVs, soundbars, wireless speakers, and portable audio systems, as well as for professional audio equipment.

Key Features

  • Output Power: The TPA3131D2RHBT can drive up to 2 x 8W into 8Ω speakers with excellent audio quality, ensuring powerful and clear sound reproduction.
  • High Efficiency: As a Class-D amplifier, it offers a high efficiency of over 90%, which significantly reduces power loss and heat generation, thereby extending the life of the product.
  • Advanced Modulation Schemes: The device employs advanced modulation techniques that result in reduced electromagnetic interference (EMI), making it suitable for applications sensitive to noise.
  • Integrated Protection: The TPA3131D2RHBT includes various protection features such as over-temperature, over-current, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Technical Specifications

  • Supply Voltage: Operates over a wide supply voltage range from 4.5V to 26V, accommodating various power sources and applications.
  • Signal-to-Noise Ratio (SNR): Boasts a high SNR that minimizes background noise and enhances audio clarity.
  • THD+N: Low total harmonic distortion plus noise (THD+N) ensures high-fidelity audio output.
  • Package: Available in a compact 32-pin QFN package, it is designed for space-constrained applications.

Applications

The TPA3131D2RHBT is versatile and can be used in a variety of audio applications, including:

  • Television audio systems
  • Home theater soundbars
  • Portable and wireless speakers
  • Active speaker systems
  • Professional audio equipment

With its combination of power, efficiency, and audio performance, the TPA3131D2RHBT from Texas Instruments represents a robust solution for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1376 $51.1920
95+ $1.0656 $101.2320
150+ $1.0296 $154.4400
210+ $0.9576 $201.0960
275+ $0.9216 $253.4400
340+ $0.8856 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess